Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type VCO
Frequency 1.1GHz
Supply Voltage - Operating 4.2 V to 5.5 V
Operating Supply Current 19mA
Temperature Range - Operating -40°C to 85°C
Case / Package SOEIAJ-14
Mounting Surface Mount
Win Source Part Number 1072745-MC100EL1648MEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EL1648MEL CAD Model

Description

The MC100EL1648MEL from ON Semiconductor is a state-of-the-art clock generator designed to meet the stringent requirements of high-speed communication and computing applications. This device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) family, known for its high-speed and low-power consumption.

Key Features

  • High Frequency Output: The MC100EL1648MEL can generate clock frequencies up to 2.5 GHz, making it suitable for high-speed digital systems that require fast clocking solutions.
  • Low Skew: It offers low skew outputs, which is critical for maintaining signal integrity and timing accuracy across multiple clock paths within a system.
  • Flexible Voltage Operation: This clock generator operates with a supply voltage range of −4.2 V to −5.5 V, providing flexibility in various application environments.
  • Differential PECL Outputs: The device features two differential PECL (Positive Emitter Coupled Logic) outputs, ensuring compatibility with high-speed differential signaling standards.
  • Temperature Range: It is designed to operate over the industrial temperature range of −40°C to +85°C, ensuring reliable performance in diverse operating conditions.

Applications

The MC100EL1648MEL is ideal for a range of applications where high-speed clock generation is critical. These include, but are not limited to:

  • Telecommunication and networking equipment such as routers, switches, and base stations.
  • High-performance computing and data storage systems.
  • Test and measurement equipment.
  • Servers and enterprise hardware.

Product Specifications

ON Semiconductor's MC100EL1648MEL clock generator is available in a compact surface-mount package, making it suitable for space-constrained applications. The device's high level of integration reduces the need for external components, simplifying design and reducing system complexity.

Conclusion

The MC100EL1648MEL is a testament to ON Semiconductor's commitment to providing high-performance, reliable clock generation solutions. With its high-frequency output, low skew, and differential PECL outputs, this clock generator is an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
TPL5010 Nano-power System Timer with Watchdog Function
Lowest to $0.3573
ECAD model for TPL5010DDCR
Maxim Integrated
IC OSC PROG TIMER 5KHZ 8USOP
Need more? Email Us
ECAD model for DS1050U-005+
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $14.9998
ECAD model for DS1077U-100+
Texas Instruments
LinCMOSE TIMERS
Lowest to $0.1125
ECAD model for TLC555M
Analog Devices Inc.
IC OSC SILICON 5MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930CDCB-5.00#TRMPBF
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
ECAD model for ICM7217IJI
Nexperia USA Inc.
PROGRAMMABLE TIMER, 1 TIMER(S)
Need more? Email Us
ECAD model for HEF4541BP,652
ON Semiconductor
Programmable Timer | IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $1.0965
ECAD model for MC14541BDTR2
Renesas Electronics America
CMOS Programmable Interval Timer | IC OSC PROG TIMER 8MHZ 24DIP
Need more? Email Us
ECAD model for IP82C54

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention