Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Bulk
Status Not For New Designs
IGBT Type NPT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 60A
Pulsed Collector Current 120A
Collector-emitter saturation voltage(Max) 2.35V @ 15V, 30A
Maximum Power Dissipation 304W
Total Switching Energy(Ets) 350μJ (on), 825μJ (off)
Input Type Standard
Gate Charge 102nC
Turn-on and Turn-off delay time 46ns/185ns
Testing Conditions 400V, 30A, 10 Ohm, 15V
Reverse Recovery Time (trr) 125ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 069672-IRGP30B60KD-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRGP30B60KD-E CAD Model

Description

The Infineon Technologies IRGP30B60KD-E is a high-performance IGBT transistor that comes in a TO-247AD package. It has a maximum collector-emitter breakdown voltage of 600V and a maximum collector current of 60A.

  • IGBT Type: NPT
  • Input Type: standard
  • Reverse Recovery Time: 125ns
  • Gate Charge: 102nC
  • Total Switching Energy (on): 350μJ
  • Total Switching Energy (off): 825μJ
  • Turn-on Delay Time: 46ns
  • Turn-off Delay Time: 185ns
  • Application: suitable for use in discrete semiconductor products.
  • Supply and Demand Status: balanced.

You May Also Be Interested in

Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.21V, @Vge=15V, Ic=16A) | IGBT 600V 28A 100W TO247AC
Lowest to $3.6557
ECAD model for IRG4PC30KD
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 28A 100W TO247AC
Lowest to $3.1868
ECAD model for IRG4PC30KPBF
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 16A 99W TO220AB
Lowest to $1.8862
ECAD model for IRGB4060DPBF
IXYS
GenX3 600V IGBTs
Need more? Email Us
ECAD model for IXGX120N60B3
STMicroelectronics
N-CHANNEL 18A - 600V TO-220/D2PAK SHORT CIRCUIT PROOF PowerMESH IGBT | IGBT 600V 30A 125W D2PAK
Need more? Email Us
ECAD model for STGB12NB60KDT4
Infineon Technologies
Fast IGBT in NPT-technology 40% lower Eoff compared to previous generation
Lowest to $2.3175
ECAD model for SGI02N120
IXYS
HiPerFAST IGBT with Diode Combi Pack
Need more? Email Us
ECAD model for IXGH32N60AU1
Fairchild/ON Semiconductor
45A, 600V, UFS Series N-Channel IGBT with Anti-Parallel Hyperfast Diode
Need more? Email Us
ECAD model for HGTG20N60C3D
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.39V, @Vge=15V, Ic=5.0A) | IGBT 600V 9A 38W DPAK
Lowest to $1.1306
ECAD model for IRG4RC10KD

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5036 $66.5684
46+ $2.8746 $132.2316
70+ $2.7849 $194.9430
96+ $2.6951 $258.7296
125+ $2.6052 $325.6500
167+ $2.3358 $390.0786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 665 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention