Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series AMPLIMITE HD-20
Packaging Tray
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 25
Number of Rows 2
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Housing/Shell (4-40)
Termination Solder
Features Ground Strap, Grounding Indents
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 105°C
Voltage Rating 125V
Current Rating 6A
Color Black
Contact Material Brass
Backset Spacing 0.318" (8.08mm)
Win Source Part Number 764783-5747238-4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5747238-4 CAD Model

Description

The TE Connectivity AMP Connectors AMPLIMITE HD-20 series from TE Connectivity AMP Connectors is a plug connector with male pins and 25 positions.

  • Color: Black
  • Grounding Features: Ground strap, grounding indents
  • Voltage Rating: 125V
  • Current Rating: 6A
  • Operating Temperature: -55°C to 105°C
  • Contact Type: Signal contact
  • Termination: Solder
  • Contact Finish: Gold
  • Material: Brass
  • Housing Material: Not Specified
  • Mounting Type: Through-hole, right-angle
  • Flange Feature: Housing/shell (4-40)
  • Shell Material: Steel
  • Shell Finish: Tin-plated
  • Connector Layout: 3 (DB, B)
  • Packaging: Tray
  • Category: Interconnects and Connectors

You May Also Be Interested in

TE Connectivity
CONN D-SUB PLUG 25POS R/A SOLDER
Need more? Email Us
ECAD model for 5747238-4
TE Connectivity
CONN RCPT 50POS STR IDC / 50 Position Receptacle Connector Free Hanging (In-Line) IDC
Need more? Email Us
ECAD model for 229975-1
Amphenol
CONN D-SUB HOUSING PLUG 9POS / Plug for Male Contacts Housing D-Sub Connector 9 Position
Lowest to $0.6903
ECAD model for 865609PLTXLF
Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $3.6850
ECAD model for FX2-40P-1.27DS(71)
TE Connectivity
CONN D-TYPE RCPT 100POS PNL MNT
Need more? Email Us
ECAD model for 5-749877-9
Amphenol FCI
CONN D-SUB RCPT 13POS R/A SOLDER / Conn D-Subminiature SKT 3Power/10Signal POS Solder RA Thru-Hole 13 Terminal 1 Port
Need more? Email Us
ECAD model for DB13W3S500G40LF
HARTING
HMIK SV BEL SDP FE ANG 36P BLK S / Position Connector
Need more? Email Us
ECAD model for 60110365740710
Hirose Electric Co Ltd
CONN SOCKET 40POS 1.27MM (4PCS) / 40 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.2639
ECAD model for FX2B-40SA-1.27R
Molex, LLC
100CKT EBBI VERT PLUG A716611400 / Position Connector
Need more? Email Us
ECAD model for 15-92-2500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention