Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Comchip Technology
Series -
Package Tape & Reel
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 800 mA
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 800 mA
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-269AA, 4-BESOP
Supplier Device Package MBS
Base Product Number B10S
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1367756-B10S-HF
Ultra Librarian 3D Model Ultra Librarian B10S-HF CAD Model

Description

The 1367756-B10S-HF is a single-phase bridge rectifier diode from Comchip Technology.

  • Average Rectified Current: 800mA
  • Forward Voltage: 1.1V @ 800mA
  • Peak Reverse Voltage: 1kV
  • Package: Surface Mount TO-269AA
  • Operating Temperature: -55°C to 150°C

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
DBLS 800V 1.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.0849
ECAD model for DBL106S
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
ECAD model for VS-36MT10
Taiwan Semiconductor
15A, 600V, STANDARD BRIDGE RECTI
Lowest to $11.5876
ECAD model for GBPC1506
Fairchild/ON Semiconductor
IC RECT BRIDGE 0.5A 200V 4SOIC
Lowest to $0.2840
ECAD model for MB2S
IXYS
BRIDGE RECT 1P 1.2KV 40A I4-PAC
Lowest to $11.5957
ECAD model for FBO40-12N
Fairchild/ON Semiconductor
DIODE BRIDGE 0.5A 1000V 4-SOIC
Lowest to $0.2874
ECAD model for MB10S
Vishay
BRIDGE RECT 1PHASE 200V 1A DFM
Need more? Email Us
ECAD model for EDF1DM-E3/45
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers SKBPC / Bridge Rectifier
Lowest to $2.3656
ECAD model for SKBPC2508
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
Need more? Email Us
ECAD model for KBL01-E4/51

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0809 $50.1580
1,510+ $0.0664 $100.2640
2,335+ $0.0643 $150.1405
3,220+ $0.0622 $200.2840
4,155+ $0.0602 $250.1310
5,570+ $0.0539 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,100 pieces
MOQ: 620 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention