EN
  • EN
  • DE

3317V

Part No 3317V
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 161093-3317V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3317V CAD Model

Description

Product Overview: ON Semiconductor 3317V Voltage Regulator

The ON Semiconductor 3317V is a highly efficient, low-dropout voltage regulator designed to deliver a stable and reliable power supply to a wide range of electronic devices. This compact and versatile component is perfect for applications that require precise voltage regulation, such as portable electronics, microcontrollers, and other digital systems.

Key Features

  • Stable Output: The 3317V provides a steady output voltage with low dropout, ensuring devices operate smoothly even under varying input conditions.
  • Low Power Consumption: Designed for energy-sensitive applications, the regulator offers low quiescent current, which helps in extending battery life in portable devices.
  • Wide Operating Voltage Range: It supports a broad input voltage range, accommodating various power sources and system voltages.
  • Thermal Protection: The device includes built-in thermal shutdown features to protect against overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Current Limiting: Integrated current limit functionality helps prevent damage from over-current conditions, adding an extra layer of security to your design.
  • Small Footprint: The 3317V comes in a small package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the ON Semiconductor 3317V makes it suitable for a variety of applications, including:

  • Consumer Electronics
  • Portable and Battery-powered Devices
  • Wireless Communication Systems
  • Power Management Solutions
  • Microcontroller Power Supply

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 3317V voltage regulator is no exception. It is designed to meet the stringent requirements of the industry, ensuring high performance and dependability. Whether you're developing a new product or upgrading an existing one, the 3317V from ON Semiconductor is an excellent choice for your power regulation needs.

With its robust feature set and reliable performance, the ON Semiconductor 3317V voltage regulator stands out as a top-tier component for designers looking to enhance the efficiency and stability of their electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Maxim Integrated
Lowest to $10.0855
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1423 $66.8538
13+ $9.1430 $118.8590
20+ $8.8577 $177.1540
27+ $8.5713 $231.4251
35+ $8.2860 $290.0100
47+ $7.4290 $349.1630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess