EN
  • EN
  • DE

SER1360-182KXD

Part No SER1360-182KXD
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 318569-SER1360-182KXD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SER1360-182KXD CAD Model

Description

The SER1360-182KXD is a shielded power inductor manufactured by Coilcraft. It is part of the SER1360 series, known for its high current handling capabilities and robust construction. This inductor is designed for use in a variety of power supply and filtering applications where efficiency and low EMI are critical.

Applications

  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management in various electronic devices.
  • Power Supplies: Employed in switching power supplies, providing efficient energy storage and filtering.
  • EMI Filtering: Used as an EMI filter to reduce electromagnetic interference in sensitive electronic circuits.
  • Automotive Electronics: Suitable for automotive applications requiring robust and reliable components.
  • Industrial Equipment: Integrated into industrial power systems and control units for efficient power conversion.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) to prevent noise from affecting nearby circuits.
  • High Saturation Current: Handles high current levels without significant inductance drop, ensuring stable performance.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency in power conversion circuits.
  • Robust Construction: Designed to withstand harsh environmental conditions, ensuring long-term reliability.
  • Compact Size: Offers a small footprint for space-constrained applications.

Benefits

  • Improved EMI Performance: The shielded construction reduces electromagnetic emissions, improving the overall system performance.
  • High Efficiency: Low DCR minimizes power losses, resulting in higher efficiency and reduced heat generation.
  • Stable Operation: High saturation current ensures stable inductance under high current conditions.
  • Reliable Performance: Robust construction ensures reliable performance in demanding applications.
  • Space Savings: The compact size allows for integration into smaller and more portable devices.

Technical Specifications (Typical):

  • Inductance: 1.8 μH
  • Tolerance: ±10%
  • Saturation Current: Approximately 17 A (check datasheet for specific value)
  • Operating Temperature: -40°C to +125°C

The Coilcraft SER1360-182KXD is a high-performance shielded power inductor designed for demanding power supply and filtering applications. Its combination of high current handling, low DCR, and robust construction makes it an excellent choice for applications where efficiency and reliability are paramount.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
Freescale Semiconductor - NXP
Lowest to $19.5645
Freescale Semiconductor - NXP
Lowest to $33.3310
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess