EN
  • EN
  • DE

1110251205

Part No 1110251205
Manufacturer Molex, LLC
Catalog Pluggable Cables
Description CABLE ASSY CXP 84POS MALE 5M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Status Active
Cable Connectors Infiniband 12x
Number of Positions 84
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock, Push-Pull
Features Pull Tab
Cable Type Round, Twin Axial
Usage External
Length 16.40' (5.00m)
Color Black
Wire Gauge 26 AWG
Current - Max/Contact 0.5A
Temperature Range - Operating -40°C to 80°C
Win Source Part Number 1065406-1110251205
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1110251205 CAD Model

Description

This electronic component is a high-quality round, twin axial cable assembly from Molex, LLC.

  • Connector Type: Male-to-male plug-to-plug
  • Length: 16.40' (5.00m)
  • Cable Connectors: Infiniband 12x
  • Current-Max/Contact: 0.5A
  • Operating Temperature Range: -40°C to 80°C
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Molex, LLC
Rectangular Cable Assemblies 2 Circuit 100MM Picoblade
Need more? Email Us
TE Connectivity
Circular Connector, 5 Contact(s)
Need more? Email Us
Samtec Inc.
CABLE M-M 1.02M / 32 Position Plug to Plug 3.33' (1.02m) Blue Shielded
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
Samtec Inc.
FCF8 CABLE ASSEMBLY / Position
Need more? Email Us
3M
CABLE ASSY SFP+ M-M 1M / 20 Position SFP+ Plug to Plug 3.28' (1.00m) Black Shielded
Need more? Email Us
Amphenol FCI
12G SAS PCIE RA PLUG
Need more? Email Us
3M
CABLE QSFP28 M-M 500MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess