EN
  • EN
  • DE

MSS1038-683MLD

Part No MSS1038-683MLD
Manufacturer Coilcraft
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080703-MSS1038-683MLD
Categories OEM Parts(M-N)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSS1038-683MLD CAD Model

Description

The MSS1038-683MLD is a shielded power inductor manufactured by Coilcraft. It is designed for use in DC-DC converters, power supplies, and other power management applications. The inductor provides efficient energy storage and filtering, while its shielded construction minimizes electromagnetic interference (EMI).

Applications:

  • DC-DC Converters
  • Power Supplies
  • Voltage Regulators
  • Filtering Circuits
  • LED Lighting
  • Automotive Electronics

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Handling: Capable of handling high currents without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Allows for use in space-constrained applications.
  • RoHS Compliant: Free from hazardous substances.
  • High Saturation Current: Maintains inductance value under high current conditions.

Benefits:

  • Improved Efficiency: Low DCR reduces power losses and improves energy efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Stable Performance: Maintains consistent inductance value under varying conditions.
  • Compact Designs: Allows for miniaturization of electronic devices.
  • Environmentally Friendly: Meets regulatory requirements.

Additional Details:

The MSS1038-683MLD power inductor is designed for energy storage and filtering in power supply circuits. Its shielded construction minimizes electromagnetic interference (EMI), ensuring it does not interfere with nearby components or circuits. The low DC resistance (DCR) improves the overall efficiency of the power circuit by reducing power losses. The compact size of the inductor is beneficial for applications where space is limited. The high saturation current capability ensures that the inductor maintains its inductance value under high current loads.

This inductor is RoHS compliant, which means it is free from hazardous substances and meets environmental regulatory requirements. The MSS1038-683MLD is particularly well-suited for use in compact DC-DC converters and other power management circuits where space is a premium. The 68uH inductance is suitable for a variety of applications requiring mid-range inductance values. Its robust design ensures reliability and stable performance in diverse operating conditions. With its combination of features, the MSS1038-683MLD is a reliable choice for power management applications where size, efficiency, and EMI performance are critical.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Meled
Lowest to $0.1113

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess