EN
  • EN
  • DE

0805CS-271XGLC

Part No 0805CS-271XGLC
Manufacturer Coilcraft
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1336+;1
Reference case SMD
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 712994-0805CS-271XGLC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0805CS-271XGLC CAD Model

Description

The 0805CS-271XGLC is a ceramic wirewound chip inductor manufactured by Coilcraft. It is designed for high-frequency applications and features high Q, low DC resistance, and tight tolerance. This inductor is commonly used in RF circuits, impedance matching networks, and filter circuits.

Applications:

  • RF Circuits: Impedance matching, filtering, and tuning in RF amplifiers, mixers, and oscillators.
  • Impedance Matching Networks: Matching impedance between different circuit stages to optimize power transfer.
  • Filter Circuits: Low-pass, high-pass, band-pass, and band-stop filters for signal conditioning.
  • Wireless Communication: Filtering and impedance matching in wireless transceivers.
  • High-Frequency Circuits: General-purpose inductance in high-frequency applications.

Features:

  • High Q: Provides low losses and high efficiency in resonant circuits.
  • Low DC Resistance: Minimizes power dissipation and voltage drop.
  • Tight Tolerance: Ensures consistent performance across different units.
  • Ceramic Construction: Offers excellent temperature stability and reliability.
  • Surface Mount Package: Facilitates easy assembly and soldering on PCBs.

Benefits:

  • Improved Circuit Performance: High Q and tight tolerance enhance the performance of RF circuits.
  • Reduced Power Consumption: Low DC resistance minimizes power dissipation.
  • Enhanced Stability: Ceramic construction ensures stable performance over temperature variations.
  • Easy Assembly: Surface mount package simplifies PCB assembly.
  • Reliable Operation: Robust design ensures reliable operation in demanding environments.

Additional Details:

The 0805CS-271XGLC is characterized by its inductance value, Q factor, self-resonant frequency (SRF), and current rating. The '0805' denotes the package size, a standard dimension for surface mount components. The '271' indicates an inductance value of 270 nH (27 x 10^1 nH). The 'XGLC' is a Coilcraft-specific code denoting the tolerance and other characteristics. It is important to consult the datasheet for precise specifications, including the SRF, which indicates the frequency above which the inductor's performance degrades. This inductor is designed to provide stable inductance values in high-frequency applications, contributing to overall circuit performance and reliability. The small size allows for dense board layouts.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7965 $51.7725
155+ $0.6535 $101.2925
240+ $0.6331 $151.9440
330+ $0.6127 $202.1910
425+ $0.5923 $251.7275
565+ $0.5310 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,676 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess