EN
  • EN
  • DE

AFC461/HBB

Part No AFC461/HBB
Manufacturer Infineon Technologies
Catalog EMI / RFI Components
Description EMI Filter Hybrid 4200pF 40dB 4A 40V PC Pin Through Hole 5-Pin AFC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 40 V
RoHS Non-Compliant
Win Source Part Number 1044018-AFC461/HBB
Categories EMI / RFI Components
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AFC461/HBB CAD Model

Description

The AFC461/HBB is a common mode choke manufactured by Infineon Technologies, designed to suppress common-mode noise in various electronic circuits. Common-mode chokes are crucial in reducing electromagnetic interference (EMI) and ensuring the stable operation of electronic devices. They are widely used in power supplies, data communication lines, and audio/video equipment.

Applications:

  • Power Supplies: Used in AC-DC and DC-DC power supplies to reduce noise from the power line and improve the efficiency of the power supply.
  • Data Communication Lines: Employed in Ethernet, USB, and other communication lines to suppress noise and ensure reliable data transmission.
  • Audio/Video Equipment: Incorporated in audio amplifiers, video displays, and other multimedia devices to reduce noise and improve signal quality.
  • Industrial Control Systems: Used in industrial automation equipment to minimize interference and ensure the accurate operation of sensors and controllers.
  • Automotive Electronics: Applied in automotive control units (ECUs) and infotainment systems to reduce EMI and ensure reliable performance in harsh environments.

Features:

  • High Common-Mode Impedance: Provides a high impedance to common-mode currents, effectively suppressing noise.
  • Low Differential-Mode Impedance: Maintains a low impedance to differential-mode signals, ensuring minimal signal distortion.
  • Compact Size: Available in a compact package, making it suitable for space-constrained applications.
  • Wide Frequency Range: Effective over a broad frequency range, providing comprehensive noise suppression.
  • High Insulation Voltage: Offers high insulation voltage to ensure safety and prevent electrical breakdown.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Reduced EMI: Effectively suppresses common-mode noise, reducing electromagnetic interference and improving overall system performance.
  • Improved Signal Integrity: Minimizes signal distortion in data communication lines, ensuring reliable data transmission.
  • Enhanced Audio/Video Quality: Reduces noise in audio and video equipment, improving signal quality and clarity.
  • Increased System Reliability: Minimizes interference in industrial control systems, ensuring the accurate operation of sensors and controllers.
  • Compliance with Standards: Helps electronic devices meet EMI/EMC regulatory standards.

Additional Details:

The Infineon AFC461/HBB common mode choke is a reliable and effective solution for suppressing common-mode noise in a variety of electronic applications. Its high common-mode impedance and low differential-mode impedance ensure efficient noise suppression without compromising signal integrity. The compact size and wide frequency range make it suitable for a broad range of applications, from power supplies to data communication lines. Its robust design and compliance with RoHS standards ensure long-term reliability and environmental friendliness. By reducing EMI, the AFC461/HBB helps to improve the overall performance and stability of electronic systems.

You May Also Be Interested in

Vishay
Multi-Layer Ferrite Beads 400ohms Low Speed 25%
Need more? Email Us
Qualcomm
FILTER SAW 782MHZ 9SMD / 782MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2dB 10MHz Bandwidth 9-SMD, No Lead
Need more? Email Us
Murata Electronics North America
Electromechanical Filter Communication Equipment Filter
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 110/250VAC 10A CHASS / Single Phase EMC/EMI Line Filter 10 A 110V, 250VAC DC ~ 400Hz Two Stage Quick Connect
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / 942.5MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 2.5dB 35MHz Bandwidth 6-SMD, No Lead
Lowest to $1.7447
Infineon Technologies
EMI Filter Hybrid 0.062uF 35dB 7A 300V PC Pin Through Hole 12-Pin AME
Need more? Email Us
NIC-Components Corp.
Ferrite Beads Chip 70Ohm 25% 100MHz 500mA 200mOhm DCR 1206 T/R
Lowest to $0.0092
API Technologies Corp
Filter Lc(pi) 100PF SMD
Need more? Email Us
EPCOS (TDK)
SAW Filters S2I2 /1 /2 2441, 5MHZ 2POL/TAP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess