Products specifications Report Issue?

Manufacturer CISCO
Win Source Part Number 947-08-0161-02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 08-0161-02 CAD Model

Description

Product Description

Designed to meet the demands of cutting-edge technology, the 08-0161-02 component integrates seamlessly into various technological ecosystems, providing unparalleled performance and adaptability.

Features and Benefits

  • High Reliability: Ensures consistent operation under diverse conditions.
  • Precision Engineering: Built to meet precise specifications, enhancing performance.
  • Compact Form Factor: Saves space without sacrificing power or functionality.
  • Affordable Pricing: Competitive pricing for high-grade quality.

Applications and Projects

  • Data Processing Systems
  • IoT Devices
  • Control System Boards
  • Network Infrastructure

Additional Details

Perfect for both rapid prototyping and production, this component offers flexibility to tackle complex challenges efficiently.

You May Also Be Interested in

Vishay
EMITTER IR 850NM 100MA SMD
Lowest to $0.8895
ECAD model for VSMY2850G
Everlight Electronics Co Ltd
EMITTER IR 940NM 50MA RADIAL
Need more? Email Us
ECAD model for IR204C/H16/L10
Vishay
LED UV 385NM 700MA SMD / Ultraviolet (UV) Emitter 385nm 3.4V 700mA 550mW/sr @ 500mA 60° 3-SMD, No Lead
Need more? Email Us
ECAD model for VLMU3500-385-060
Vishay
EMITTER IR 890NM 100MA RADIAL
Need more? Email Us
ECAD model for TSSF4500
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / 5mm Infrared LED, T-1 3/4
Need more? Email Us
ECAD model for IR7393C
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA T-1
Need more? Email Us
ECAD model for SFH 4301
Lumileds
DOMED 9558 DEG FOV
Lowest to $0.8652
ECAD model for L1I0-0850955800000
Lite-On Inc.
EMITTER IR 875NM 100MA RADIAL / Infrared (IR) Emitter 875nm 1.5V 100mA 1mW/sr @ 50mA 110° Radial
Need more? Email Us
ECAD model for HSDL-4400#1L1
Vishay
EMITTER
Need more? Email Us
ECAD model for TSFF5510-CSZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention