EN
  • EN
  • DE

LTC4366ITS8-2#TRPBF

Part No LTC4366ITS8-2#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package TSOT-23-8
Voltage - Working 9V
Win Source Part Number 1063668-LTC4366ITS8-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4366ITS8-2#TRPBF CAD Model

Description

The LTC4366ITS8-2#TRPBF is a state-of-the-art surge stopper designed to protect sensitive electronic equipment from high voltage surges and overvoltage conditions. Manufactured by Linear Technology, a leader in the field of analog integrated circuits, this device is engineered to provide robust protection for applications where voltage spikes can cause irreparable damage to electronic components.

Key Features

  • Wide Operating Range: The LTC4366ITS8-2#TRPBF is designed to handle a broad range of input voltages, making it versatile for various applications.
  • High Voltage Protection: It can withstand and protect against high voltage transients, ensuring the safety and longevity of downstream electronics.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold according to their specific needs, offering flexibility in different circuit designs.
  • Low Quiescent Current: The device features a low quiescent current, which is beneficial for power-sensitive applications.
  • Compact Form Factor: Housed in an SOT-23 package, the LTC4366ITS8-2#TRPBF is compact and suitable for space-constrained applications.

Applications

The LTC4366ITS8-2#TRPBF is ideal for a variety of applications, including:

  • Automotive electronics
  • Industrial systems
  • Telecommunication infrastructure
  • Avionics and military hardware
  • Portable and battery-powered devices

Reliability and Performance

Linear Technology's LTC4366ITS8-2#TRPBF surge stopper is designed with reliability in mind. It provides a robust shield against voltage spikes without sacrificing performance. This component is a crucial element in any power management system where consistent operation and protection from voltage irregularities are paramount. Its precision and durability make it a preferred choice among professionals seeking to enhance the resilience of their electronic designs.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Linear Technology's official website or contact their technical support team.

You May Also Be Interested in

Bourns Inc.
TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD
Lowest to $1.4888
Bourns Inc.
SURGE SUPP TBU 200MA 650VIMP SMD
Lowest to $1.1730
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
TBU Bidirectional 850V 425V 1us DFN SMD T/R / SURGE SUPP TBU 300MA 850VIMP SMD
Lowest to $1.3196
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7486 $58.4916
13+ $7.9989 $103.9857
20+ $7.7489 $154.9780
27+ $7.4990 $202.4730
35+ $7.2490 $253.7150
47+ $6.4991 $305.4577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess