Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name PIC16C710
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889392-PIC16C710-20/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C710-20/SO CAD Model

Description

Microchip Technology's PIC16C710-20/SO Microcontroller

The PIC16C710-20/SO is a versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications. This microcontroller combines the simplicity of the PIC architecture with the power of advanced features, making it an ideal choice for designers looking for a cost-effective yet powerful solution for their embedded systems.

With its SOIC (Small Outline Integrated Circuit) packaging, the PIC16C710-20/SO is compact and suitable for space-constrained applications. The '20' in its name indicates a maximum clock speed of 20 MHz, which allows for swift processing and response times, essential for real-time applications.

Key Features:

  • Programmable Memory: The device comes with 1.75 KB of on-chip program memory, providing ample space for application code.
  • RAM and Data EEPROM: It includes 68 bytes of RAM for data storage and 64 bytes of EEPROM for non-volatile memory needs, ensuring data retention across power cycles.
  • I/O Ports: The PIC16C710-20/SO boasts 12 input/output pins, which can be configured for various peripheral functions, enhancing the MCU's interfacing capabilities.
  • Timers: It features an 8-bit timer and a watchdog timer, helping in time-sensitive tasks and system reliability.
  • Analog to Digital Converter (ADC): The microcontroller includes a 4-channel, 8-bit ADC, making it suitable for interfacing with analog sensors and performing analog input tasks.
  • Power Efficiency: With its low-power consumption modes, the PIC16C710-20/SO is an excellent choice for battery-powered or power-sensitive applications.
  • In-Circuit Serial Programming™ (ICSP™): This feature allows for programming and reprogramming of the microcontroller within the system, facilitating updates and maintenance.

Potential Applications:

The PIC16C710-20/SO is highly adaptable and can be utilized in various applications such as:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Medical devices
  • Security systems

Overall, the PIC16C710-20/SO from Microchip Technology is a robust and flexible microcontroller that offers designers a balanced combination of performance, power efficiency, and programmability, suitable for a broad range of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention