EN
  • EN
  • DE

DS1865K

Part No DS1865K
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVAL FOR DS1865
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Maxim Integrated
Package Box
Product Status Obsolete
Type Telecom
Function Passive Optical Network (PON)
Utilized IC / Part DS1865
Supplied Contents Board(s)
Base Product Number DS1865
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 917382-DS1865K
Ultra Librarian 3D Model Ultra Librarian DS1865K CAD Model

Description

The DS1865K Evaluation Kit from Maxim Integrated is a comprehensive toolkit designed for engineers and developers to facilitate the testing and evaluation of the DS1865 Dual Digital Potentiometer with EEPROM. This product is a key resource for those looking to integrate digital potentiometers into their designs, particularly in applications requiring precise resistance adjustments.

Key Features

  • Dual Digital Potentiometer: The DS1865 features two digitally-controlled potentiometers, offering versatility in controlling and adjusting resistance values.
  • Non-Volatile Memory: Integrated EEPROM allows the device to retain the last programmed resistance values even after power-down, ensuring consistent performance across power cycles.
  • Easy-to-Use Interface: The evaluation kit provides a user-friendly interface for programming and testing the DS1865, making it accessible even for those with limited experience in digital potentiometer technology.
  • Software Included: The kit comes with software that simplifies the process of device configuration and control, allowing users to focus on their application development.
  • Flexible Power Supply Options: The DS1865K can be powered through the USB connection or an external power supply, providing flexibility in various testing environments.

Applications

The DS1865 Dual Digital Potentiometer is suitable for a wide range of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • Volume control in audio systems
  • Feedback control systems

Package Contents

The DS1865K Evaluation Kit includes:

  • DS1865 Evaluation Board
  • USB Cable for easy connection to a PC
  • Software CD for device configuration and control
  • Comprehensive documentation to assist with setup and use

With its robust feature set and ease of use, the DS1865K Evaluation Kit from Maxim Integrated is an essential tool for professionals seeking to harness the advantages of digital potentiometers in their electronic designs.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess