Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Maxim Integrated
Package Tube
Product Status Active
Function Line Driver
Applications Pre-Amplifier
Number of Channels 2
Interface Analog
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications Class AB
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX4298
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075368-MAX4298EUB+
Ultra Librarian 3D Model Ultra Librarian MAX4298EUB+ CAD Model

Description

Maxim Integrated's MAX4298EUB+ Audio Amplifier

The MAX4298EUB+ from Maxim Integrated is a compact, high-efficiency, stereo audio amplifier designed to deliver outstanding audio performance for a wide range of applications. This low-power device is ideal for portable audio devices, laptops, and other applications where space and power consumption are critical considerations.

Key Features:

  • High Efficiency: The MAX4298EUB+ operates with a high efficiency, which helps in reducing power consumption and extending battery life in portable applications.
  • Low Distortion: It provides a clear and powerful audio output with low 0.02% THD+N (Total Harmonic Distortion plus Noise), ensuring high-quality sound reproduction.
  • Space-Saving Design: This amplifier comes in a microMAX-10 package, which is highly compact and ideal for space-constrained applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for use in various electronic devices.
  • Click-and-Pop Suppression: The device includes a click-and-pop suppression feature that minimizes noise during power-up and shutdown, providing a smoother user experience.

Applications:

The MAX4298EUB+ is suitable for a variety of applications, including:

  • Portable Audio Players
  • Notebook Computers
  • PDAs and Mobile Phones
  • Portable Gaming Devices
  • GPS Receivers

Technical Specifications:

  • Output Power: 2 x 120mW into 32Ω
  • Signal-to-Noise Ratio (SNR): 90dB
  • Gain Bandwidth Product: 1MHz
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: microMAX-10

The MAX4298EUB+ is a testament to Maxim Integrated's commitment to delivering high-performance audio solutions that meet the demands of modern portable electronics. Its combination of efficiency, audio quality, and compact form factor make it an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

ON Semiconductor
COMPANDOR / Audio Channel
Lowest to $10.8108
ECAD model for SA571DG
ON Semiconductor
IC COMPANDOR 2CHAN GAIN 20-TSSOP
Lowest to $4.9627
ECAD model for SA575DTBG
Rohm Semiconductor
SPEECH SYNTHESIS LSI FOR AUTOMOB / Audio Audio Signal Processor 4 Channel 48-TQFP (7x7)
Need more? Email Us
ECAD model for ML22Q533-NNNTBZ0BX
STMicroelectronics
LINE-DRIVER FOR DIGITAL CARRADIO SIGNAL PROCESSOR | IC AUDIO SIGNAL PROCESSOR 44LQFP
Need more? Email Us
ECAD model for TDA7501
Texas Instruments
MPEG AUDIO DECODER V2.0 / Audio Channel
Lowest to $12.5296
ECAD model for TMS320AV7111GFN
Texas Instruments
SIX CHANNEL DIGITAL AUDIO PWM PROCESSOR
Need more? Email Us
ECAD model for TAS5036AIPFC
Texas Instruments
IC V-B AUDIO PROCESSOR 20-DIP
Lowest to $28.2190
ECAD model for TLV320AC36CN
SANYO Semiconductor (U.S.A) Corporation
2-CH CLASS AB AUDIO POWER IC / Audio Channel
Need more? Email Us
ECAD model for STK433-060-E
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
ECAD model for ZL38012LDF1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6886 $51.5746
26+ $3.8471 $100.0246
41+ $3.7269 $152.8029
56+ $3.6066 $201.9696
72+ $3.4864 $251.0208
96+ $3.1258 $300.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 43 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention