EN
  • EN
  • DE

VLMU3500-385-060

Part No VLMU3500-385-060
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description LED UV 385NM 700MA SMD / Ultraviolet (UV) Emitter 385nm 3.4V 700mA 550mW/sr @ 500mA 60° 3-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Vishay Semiconductor Opto Division
Package Tape & Reel
Product Status Obsolete
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 700mA
Radiant Intensity (Ie) Min @ If 550mW/sr @ 500mA
Wavelength 385nm
Voltage - Forward (Vf) (Typ) 3.4V
Viewing Angle 60°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 3-SMD, No Lead
Base Product Number VLMU3500
Standard Package 100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1349216-VLMU3500-385-060
Ultra Librarian 3D Model Ultra Librarian VLMU3500-385-060 CAD Model

Description

The Vishay Semiconductor Opto Division VLMU3500-385-060 is an ultraviolet (UV) LED emitter that has a top view orientation. Vishay Semiconductor Opto Division manufactures it.

  • LED Type: Ultraviolet (UV)
  • Orientation: Top View
  • Viewing Angle: 60°
  • Wavelength: 385nm
  • Voltage Forward (Vf) (Typ): 3.4V
  • DC Forward Current (If) (Max): 700mA
  • Radiant Intensity (Ie) Min @ If: 550mW/sr @ 500mA
  • Mounting Type: Surface Mount
  • Package: 3-SMD, No Lead
  • Operating Temperature: -40°C to 85°C (TA)

You May Also Be Interested in

Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.3026
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA MIDLED
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $4.0909
Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess