EN
  • EN
  • DE

DX8119CHG

Part No DX8119CHG
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056551-DX8119CHG
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DX8119CHG CAD Model

Description

The DX8119CHG is a high-performance haptic driver manufactured by Cirrus Logic Inc. It is designed to provide realistic and immersive haptic feedback in a wide range of applications. This driver supports both LRA (Linear Resonant Actuator) and ERM (Eccentric Rotating Mass) actuators, offering flexibility in haptic design and implementation.

Applications

  • Smartphones
  • Tablets
  • Gaming controllers
  • Wearable devices
  • Automotive infotainment systems
  • Industrial control panels
  • Medical devices

Features

  • LRA and ERM Support: Compatible with both LRA and ERM actuators.
  • High Drive Strength: Delivers powerful haptic feedback.
  • Low Latency: Provides quick and responsive haptic feedback.
  • Advanced Waveform Control: Allows for precise control of haptic effects.
  • Integrated Boost Converter: Generates the necessary voltage for driving haptic actuators.
  • I2C Interface: Enables easy communication with a microcontroller or processor.

Benefits

  • Enhanced User Experience: Provides realistic and immersive haptic feedback.
  • Improved Device Interactivity: Enhances the user's sense of touch and connection with the device.
  • Greater Design Flexibility: Supports a wide range of haptic actuators and effects.
  • Reduced System Complexity: Integrates multiple functions into a single chip.
  • Lower Power Consumption: Optimizes power usage for longer battery life.

Additional Details

The DX8119CHG typically includes features such as auto-resonance tracking for LRA actuators, which simplifies tuning and optimization. The specific drive strength, supply voltage range, and available haptic effects are detailed in the datasheet. It's crucial to consult the datasheet for proper implementation and optimal performance. The device also supports various diagnostic features.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess