EN
  • EN
  • DE

MAX6721UTYHD3-T

Part No MAX6721UTYHD3-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705878-MAX6721UTYHD3-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6721UTYHD3-T CAD Model

Description

Maxim Integrated MAX6721UTYHD3-T Microprocessor Supervisory Circuit

The MAX6721UTYHD3-T from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity in the face of power fluctuations and other conditions that could compromise the performance and safety of microprocessor systems. This component is particularly well-suited for portable and battery-powered applications due to its low power consumption and compact SOT23-6 package.

This supervisory circuit provides several key features that make it an essential component for system management:

  • Reset Output: The MAX6721UTYHD3-T generates a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold, ensuring the µP starts up in a known state. The reset signal remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold, providing a stable environment for the µP to initialize.
  • Manual Reset Input: This feature allows for a manual reset, enabling system designers to incorporate a user-accessible reset function or to initiate a reset from another part of the system.
  • Low Power Consumption: With its low supply current, this device is optimized for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • Factory-Set Reset Thresholds: The reset thresholds are factory set and available in a variety of options to match specific system voltage requirements, providing flexibility in system design.
  • High Accuracy: The MAX6721UTYHD3-T offers high threshold accuracy, ensuring reliable operation under various conditions and across temperature variations.
  • Immune to Short VCC Transients: The device features a built-in glitch immunity to ensure that short duration transients on the VCC line do not result in a false reset, maintaining system stability.

Maxim Integrated's MAX6721UTYHD3-T is designed with the rigors of modern electronic systems in mind, providing a robust set of features that enhance the reliability and performance of microprocessor-based systems. Whether it's for consumer electronics, industrial controls, or portable devices, this supervisory circuit is an excellent choice for maintaining the integrity of your system.

With its precision monitoring and control of system voltages, the MAX6721UTYHD3-T is an integral component for any design requiring a high degree of reliability and operational stability.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess