Products specifications Report Issue?

Accessory Type Jackscrew Socket
For Use With/Related Products D-Sub Connectors
Features Hardware Included
Length - Threaded Portion Below Head 0.276" (7.00mm)
Length - Below Head 0.276" (7.00mm)
Thread Size 4-40 Socket, 4-40 Screw
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625050-40-98440F
Ultra Librarian 3D Model Ultra Librarian 40-98440F CAD Model

You May Also Be Interested in

Amphenol
CONN D-SUB PLUG 25POS SLDR CUP / 25 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for DBM25P032N
Multicomp
Conn D-Subminiature PIN 50 POS 2.77mm Crimp ST Panel Mount 50 Terminal 1 Port
Need more? Email Us
ECAD model for SPC15200
TE Connectivity
Conn Nanominiature Rectangular SKT 15 POS 1.27mm Solder RA Thru-Hole
Need more? Email Us
ECAD model for 1589487-2
Kycon, Inc.
CONN D-SUB PLUG 9POS VERT SLDR / 9 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for KF85X-ED-9P-BRJ
Amphenol
CONN D-SUB RCPT 25P PNL MNT SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for L77DFB25STR063
3M
CONN PLUG 50POS STR SLDR CUP / 50 Position Plug Connector Free Hanging (In-Line) Solder Cup
Need more? Email Us
ECAD model for 10150-3000PE
Amphenol
CONN D-SUB RCPT 9P PNL MNT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for MDBE09SE860
TE Connectivity
CONN D-SUB RCPT 15POS R/A SLDR / 15 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 5788798-1
ITT Cannon, LLC
CONN D-SUB PLUG 3P PNL MNT SLDR / 3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us
ECAD model for DAMM3C3PN

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention