EN
  • EN
  • DE
  • IT

SLF1045T-221M-N

Part No SLF1045T-221M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000619-SLF1045T-221M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLF1045T-221M-N CAD Model

Description

The SLF1045T-221M-N is a shielded power inductor manufactured by Chilisin Electronics Corp. It's designed for use in DC-DC converters and power supplies where a compact size, high current handling, and low EMI are required. The shielding minimizes electromagnetic interference with other components.

Applications:

  • DC-DC converters
  • Power supplies
  • Buck converters
  • Boost converters
  • Voltage regulators

Features:

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • High current handling: Suitable for high-power applications.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact size: Allows for high-density circuit designs.
  • Operating temperature range: Generally suitable for industrial environments.

Benefits:

  • Reduced EMI: Minimizes interference with surrounding components and circuits.
  • Improved efficiency: Low DCR reduces power loss and heat generation.
  • Stable performance: Reliable operation over a wide temperature range.
  • Compact design: Saves board space in portable and densely packed devices.
  • High saturation current: Handles large current spikes without significant inductance drop.

Specifications:

The SLF1045T-221M-N has an inductance value of 220µH (221). The tolerance is typically ±20% (M). The saturation current (Isat) and Irms values are crucial and should be obtained from the official datasheet, as they determine the inductor's ability to handle DC current and prevent core saturation. The DC resistance (DCR) is typically very low to minimize power loss. The operating temperature range is typically -40°C to +125°C. The physical dimensions are approximately 10mm x 10mm x 4.5mm (verify with the datasheet).

This shielded power inductor is a reliable and efficient component for a wide range of power electronics applications. Its compact size, high current handling, and low EMI make it a popular choice for DC-DC converters and power supplies. The shielded construction is particularly important in sensitive applications where minimizing electromagnetic interference is critical.

You May Also Be Interested in

JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763
Murata Electronics North America
Lowest to $0.1964
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954
Samsung
Lowest to $12.5133
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3733 $50.3955
330+ $0.3063 $101.0790
510+ $0.2967 $151.3170
700+ $0.2871 $200.9700
905+ $0.2776 $251.2280
1,210+ $0.2489 $301.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 974 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention