EN
  • EN
  • DE
  • IT

HMC526LC4TR

Part No HMC526LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ MIXER 24SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
RF Type General
Frequency 6GHz ~ 10GHz
Number of Mixers 2
Secondary Attributes Up Converter
Package 24-TFQFN Exposed Pad
Manufacturer Package 24-SMT (4x4)
Manufacturer Homepage www.analog.com
Win Source Part Number 718538-HMC526LC4TR
Family Name HMC526LC4
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC526LC4TR CAD Model

Description

Product Overview: HMC526LC4TR by Analog Devices Inc.

The HMC526LC4TR is a high-performance, GaAs MMIC Low Noise Amplifier (LNA) from Analog Devices Inc., designed to deliver exceptional signal amplification with minimal added noise. This product is ideal for demanding RF and microwave applications, offering a combination of low noise figure and high gain that is essential for sensitive communication, radar, and electronic warfare systems.

Key Features

  • Frequency Range: The HMC526LC4TR operates over a broad frequency range, making it versatile for various applications.
  • Low Noise Figure: With its low noise figure, this LNA ensures that the signal integrity is maintained, improving system sensitivity and dynamic range.
  • High Gain: The high gain provided by the HMC526LC4TR allows for better signal strength and quality, which is crucial in weak signal environments.
  • Output Power: It delivers robust output power, which is essential for driving subsequent stages in a signal chain without significant signal degradation.
  • Package: The device comes in a compact LC4 package, which is suitable for space-constrained applications and ensures a small footprint on the PCB.

Applications

The HMC526LC4TR is designed for a wide range of applications, including:

  • Telecommunications
  • Satellite communications
  • Radar systems
  • Test instrumentation
  • Electronic warfare

Performance and Quality

Analog Devices Inc. is known for its commitment to quality and performance, and the HMC526LC4TR is no exception. This LNA is manufactured using advanced semiconductor processes that ensure high reliability and consistent performance across various environmental conditions. It is a testament to Analog Devices' expertise in RF and microwave technology, providing engineers with a solution that they can trust for their critical signal amplification needs.

Whether you're designing a state-of-the-art communication system or a sophisticated radar platform, the HMC526LC4TR from Analog Devices Inc. offers the performance and reliability you need to succeed.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $781.9549 $781.9549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess