EN
  • EN
  • DE
  • IT

SE125PFR-LR0

Part No SE125PFR-LR0
Manufacturer Panduit Corp
Catalog Spiral Wrap, Expandable Sleeving
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Mfr Panduit Corp
Series Pan-Wrap™ SE
Package Bulk
Type Sleeve
Type Attributes Expandable
Diameter - Inside, Non-Expanded 1.250" (31.75mm)
Diameter - Inside, Expanded 1.500" (38.10mm)
Material Polyethylene Terephthalate (PET), Halogen Free
Color Black, White
Length 50.00' (15.24m)
Temperature Range - Operating -70°C ~ 125°C
Heat Protection Flame Retardant
Abrasion Protection Abrasion Resistant
Environment Protection UV Resistant
Features Noise Reduction, Vibration Resistant
Material Flammability Rating UL VW-1
Base Product Number SE125
Other Names 298-14055,SE125PFR-LR0
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7413.00.5000
Win Source Part Number 1308570-SE125PFR-LR0
Ultra Librarian 3D Model Ultra Librarian SE125PFR-LR0 CAD Model

Description

The Pan-Wrap™ SE expandable sleeving is a high-quality cable management component designed to reduce noise and vibration in electronic devices.

  • Material: Polyethylene Terephthalate (PET)
  • Halogen-Free: Yes
  • Flammability Rating: UL VW-1
  • Sleeve Color: Black and White
  • Length: 50.00' (15.24m)
  • Diameter (Inside and Non-Expanded): 1.250" (31.75mm)
  • Diameter (Inside and Expanded): 1.500" (38.10mm)
  • Abrasion-Resistant: Yes
  • Flame-Retardant: Yes
  • UV Protection: Yes
  • Suitable for: Use in a wide range of electronic devices
  • REACH: Unaffected

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Advanced Semiconductor Business Inc.
MMIC Amplifier
Need more? Email Us
Panduit Corp
Need more? Email Us
HellermannTyton
SLEEVING 1" X 250' ORANGE
Need more? Email Us
Panduit Corp
Lowest to $791.3688
Panduit Corp
EXPANDABLE SLEEVE 2" X 200' BLK / Sleeve X 200' (60.96m) Black
Need more? Email Us
Panduit Corp
Need more? Email Us
Alpha Wire
SLEEVING 1/8" X 500' BLACK
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess