EN
  • EN
  • DE

CS0603-36NJ-S

Part No CS0603-36NJ-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053142-CS0603-36NJ-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0603-36NJ-S CAD Model

Description

The Chilisin CS0603-36NJ-S is a multilayer ceramic chip inductor designed for high-frequency applications. This inductor is characterized by its compact size, high Q factor, and excellent self-resonant frequency, making it suitable for use in a variety of RF and wireless communication circuits. Its robust construction and stable performance make it a reliable component in demanding applications.

Applications:

  • RF Front-End Modules: Implementing filters and impedance matching networks in RF front-end modules.
  • Wireless Communication Devices: Filtering and impedance matching in Bluetooth, Wi-Fi, and other wireless devices.
  • Mobile Phones: Integrating into mobile phone circuits for impedance matching and filtering.
  • High-Frequency Circuits: Tuning and impedance matching in oscillators, amplifiers, and other high-frequency circuits.
  • GPS Receivers: Filtering and impedance matching in GPS receiver circuits.

Features:

  • Compact Size: 0603 package size (0.6mm x 0.3mm) enables high-density mounting on PCBs.
  • High Q Factor: Delivers high efficiency and low loss in high-frequency circuits.
  • Excellent Self-Resonant Frequency: Provides stable performance over a wide range of frequencies.
  • Multilayer Ceramic Construction: Offers excellent reliability and temperature stability.
  • RoHS Compliant: Complies with RoHS directives for environmental protection.

Benefits:

  • Space Saving: Small size allows for efficient use of PCB space in compact devices.
  • High Performance: High Q factor and excellent self-resonant frequency ensure optimal performance in RF applications.
  • Reliable Operation: Multilayer ceramic construction provides excellent reliability and stability under various operating conditions.
  • Easy Integration: Standard SMT mounting facilitates easy integration into existing circuits.
  • Environmentally Friendly: RoHS compliance ensures that the inductor meets environmental standards for hazardous substances.

Additional Details:

The CS0603-36NJ-S inductor has an inductance value of 36nH with a tolerance of ±5%. Its high self-resonant frequency ensures that the inductor operates effectively in high-frequency circuits without unwanted resonance effects. The multilayer ceramic construction enhances its reliability and temperature stability, making it suitable for use in demanding environments. This inductor is commonly used in applications where miniaturization and high performance are critical, such as in RF front-end modules, wireless communication devices, and mobile phones. Chilisin's commitment to quality and innovation ensures that the CS0603-36NJ-S inductor provides consistent performance and long-term reliability in a wide range of high-frequency applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.3698

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess