EN
  • EN
  • DE

70601CS

Part No 70601CS
Manufacturer Century Spring Corp
Catalog Springs - Compression, Tapered
Description COMP O= .240,L= .44,W= .024
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Springs - Compression, Tapered
Mfr Century Spring Corp
Package Box
Product Status Active
Material Music Wire
Wire Diameter 0.024" (0.61mm)
Diameter - Outside 0.240" (6.10mm)
Diameter - Inside 0.192" (4.88mm)
Free Length 0.440" (11.18mm)
Rate 14.0 lbs/in
End Style Closed & Ground
Finish None
Standard Package 1 pcs
ECCN EAR99
HTSUS 7320.20.0000
Win Source Part Number 906878-70601CS
Ultra Librarian 3D Model Ultra Librarian 70601CS CAD Model

Description

The 906878-70601CS is a compression tapered spring made from music wire.

  • Application: Hardware, fasteners, and accessories applications
  • Outside Diameter: 0.240 inches (6.10mm)
  • Inside Diameter: 0.192 inches (4.88mm)
  • Wire Diameter: 0.024 inches (0.61mm)
  • Rate: 14.0 lbs/in
  • End Style: Closed and ground
  • Material: Music wire
  • Status: Active product

You May Also Be Interested in

Century Spring Corp
COMP O= .360,L= .94,W= .045
Need more? Email Us
Century Spring Corp
COMP O= .300,L= .94,W= .040
Need more? Email Us
Century Spring Corp
COMP O= .859,L= .91,W= .095
Need more? Email Us
Century Spring Corp
COMP O= .300,L= 2.00,W= .042
Need more? Email Us
Century Spring Corp
LO= 0.406, SO= 0.312, W= 0.018
Need more? Email Us
Century Spring Corp
COMP O= .750,L= .56,W= .031
Need more? Email Us
Century Spring Corp
COMP O= .300,L= 1.75,W= .042
Need more? Email Us
Century Spring Corp
COMP O= .240,L= .44,W= .024
Need more? Email Us
Century Spring Corp
COMP O=2.125,L= 6.75,W= .156
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess