EN
  • EN
  • DE

70940SCS

Part No 70940SCS
Manufacturer Century Spring Corp
Catalog Springs - Compression, Tapered
Description COMP O= .300,L= 1.75,W= .042
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Springs - Compression, Tapered
Mfr Century Spring Corp
Package Box
Product Status Active
Material Stainless Steel
Wire Diameter 0.042" (1.07mm)
Diameter - Outside 0.300" (7.62mm)
Diameter - Inside 0.216" (5.49mm)
Free Length 1.750" (44.45mm)
Rate 14.0 lbs/in
End Style Closed & Ground
Finish None
Standard Package 1 pcs
ECCN EAR99
HTSUS 7320.20.0000
Win Source Part Number 855909-70940SCS
Ultra Librarian 3D Model Ultra Librarian 70940SCS CAD Model

Description

The 855909-70940SCS compression spring is a high-quality hardware accessory made of stainless steel.

  • Material: Stainless Steel
  • Outside Diameter: 0.300 inches (7.62mm)
  • Inside Diameter: 0.216 inches (5.49mm)
  • Wire Diameter: 0.042 inches (1.07mm)
  • Free Length: 1.750 inches (44.45mm)
  • Rate: 14.0 lbs/in
  • End Style: Closed and Ground
  • Applications: Compression and Tapered Springs
  • Standard Package: 1 Piece
  • Finish: None
  • ECCN: EAR99
  • REACH: Not Affected
  • Manufacturer: Century Spring Corp

You May Also Be Interested in

Century Spring Corp
COMP O= .300,L= 1.75,W= .042
Need more? Email Us
Century Spring Corp
COMP O= .300,L= 2.00,W= .042
Need more? Email Us
Century Spring Corp
COMP O= .500,L= 1.56,W= .060
Lowest to $27.3804
Century Spring Corp
COMP O= .750,L= .56,W= .031
Need more? Email Us
Century Spring Corp
COMP O= .859,L= .91,W= .095
Need more? Email Us
Century Spring Corp
COMP O= .240,L= 1.75,W= .032
Need more? Email Us
Century Spring Corp
LO= 0.281, SO= 0.187, W= 0.029
Need more? Email Us
Century Spring Corp
COMP O= .140,L= .94,W= .011
Need more? Email Us
Century Spring Corp
LL O= 0.438 , W= 0.041 , L= 20
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess