The SN74LVC14DR is a high-performance, six-channel inverter device with Schmitt-trigger inputs from the reputable semiconductor manufacturer, Texas Instruments. Designed to operate from 1.65V to 5.5V, this component is suitable for a wide array of applications, making it highly versatile for integration into various electronic systems.
Each inverter within the SN74LVC14DR is designed to provide a clean, stable output transition even with input signals that are slower or have noise, thanks to the Schmitt-trigger action. This feature makes it particularly beneficial in environments subject to electrical noise or when driving signals over long distances.
The device comes in a small-outline package, specifically the SOIC-14 (DR) package, which is well-suited for space-constrained applications. The SN74LVC14DR is also characterized by its low power consumption, contributing to energy-efficient designs, and it supports a wide operating temperature range, ensuring reliability across different working conditions.
Key features of the SN74LVC14DR include:
- Logic Type: Inverter Schmitt Trigger
- Number of Circuits: 6
- Input Voltage: 1.65V to 5.5V
- Output Current: 8mA
- Operating Temperature: -40°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC (0.154", 3.90mm Width)
These features make the SN74LVC14DR an ideal choice for interfacing with microcontrollers, translating signals between different voltage domains, or simply providing inverted outputs for digital logic circuits. Its robust design ensures that it can handle the demands of modern electronic systems, while its compatibility with 5V TTL and CMOS logic levels provides great flexibility for designers.
Whether you are developing consumer electronics, industrial control systems, or sophisticated communication devices, the SN74LVC14DR from Texas Instruments is a reliable and efficient solution for your inverting Schmitt-trigger needs.