EN
  • EN
  • DE

AO4900A

Part No AO4900A
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Dual N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144819-AO4900A
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO4900A CAD Model

Description

The AO4900A is a dual N-Channel MOSFET manufactured by Alpha & Omega Semiconductor. This device integrates two N-channel MOSFETs in a single package, offering space savings and efficient power management capabilities.

Applications

  • Synchronous Rectification: Used in synchronous buck converters for improved efficiency.
  • Power Management in Portable Devices: Suitable for power distribution and load switching in laptops, tablets, and smartphones.
  • Battery Management Systems: Found in battery charging and discharging circuits to optimize performance.
  • Motor Control: Applicable in low-power motor control applications requiring dual MOSFET control.
  • OR-ing Applications: Used in OR-ing circuits for redundant power supplies.

Features

  • Dual N-Channel MOSFET: Integrates two MOSFETs in a single SO-8 package.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for high efficiency.
  • Logic Level Gate Drive: Allows direct interfacing with logic-level circuits and microcontrollers.
  • Fast Switching Speed: Enables efficient switching in high-frequency applications.
  • TrenchFET® Technology: Employs Alpha & Omega's advanced TrenchFET technology.
  • RoHS Compliant: Meets RoHS standards for environmental responsibility.

Benefits

  • Space Saving: Integrates two MOSFETs in one package, reducing board space.
  • High Efficiency: Low RDS(on) minimizes power losses, improving overall efficiency.
  • Simplified Design: Logic level gate drive simplifies integration with control circuitry.
  • Improved Thermal Performance: Optimized design for efficient heat dissipation.
  • Environmentally Friendly: RoHS compliance supports sustainable designs.

Additional Details

The AO4900A comes in a standard SO-8 package. It is important to consult the datasheet for detailed specifications such as drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID) for each channel. Thermal considerations are crucial for ensuring reliable operation. The gate threshold voltage should also be considered for appropriate drive circuitry. The dual MOSFETs can be configured independently or used in conjunction for various applications.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess