EN
  • EN
  • DE

2951CS

Part No 2951CS
Manufacturer Century Spring Corp
Catalog Springs - Compression, Tapered
Description COMP O= .859,L= .91,W= .095
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Springs - Compression, Tapered
Mfr Century Spring Corp
Package Box
Product Status Active
Material Spring Steel
Wire Diameter 0.095" (2.41mm)
Diameter - Outside 0.859" (21.82mm)
Diameter - Inside 0.669" (16.99mm)
Free Length 0.910" (23.11mm)
Rate 131.0 lbs/in
End Style Closed & Ground
Finish Zinc
Standard Package 1 pcs
ECCN EAR99
HTSUS 7320.20.0000
Win Source Part Number 854934-2951CS
Ultra Librarian 3D Model Ultra Librarian 2951CS CAD Model

Description

The 854934-2951CS is a compression tapered spring made from spring steel.

  • Material: Spring Steel
  • Application: Hardware, Fasteners, and Accessories
  • Outside Diameter: 0.859 inches (21.82mm)
  • Inside Diameter: 0.669 inches (16.99mm)
  • Wire Diameter: 0.095 inches (2.41mm)
  • Rate: 131.0 lbs/in
  • End Style: Closed and Ground
  • Finish: Zinc Coating
  • Status: Active

You May Also Be Interested in

Century Spring Corp
COMP O= .240,L= .44,W= .024
Need more? Email Us
Century Spring Corp
COMP O=2.125,L= 6.75,W= .156
Need more? Email Us
Century Spring Corp
COMP O= .500,L= 1.56,W= .060
Lowest to $27.3804
Century Spring Corp
COMP O= .300,L= 2.25,W= .022
Need more? Email Us
Century Spring Corp
COMP O= .140,L= .94,W= .011
Need more? Email Us
Century Spring Corp
LL O= 0.438 , W= 0.041 , L= 20
Need more? Email Us
Century Spring Corp
COMP O= .300,L= 2.00,W= .042
Need more? Email Us
Century Spring Corp
COMP O= .360,L= .94,W= .045
Need more? Email Us
Century Spring Corp
COMP O= .240,L= 1.75,W= .032
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess