EN
  • EN
  • DE

70941CS

Part No 70941CS
Manufacturer Century Spring Corp
Catalog Springs - Compression, Tapered
Description COMP O= .300,L= 2.00,W= .042
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Springs - Compression, Tapered
Mfr Century Spring Corp
Package Box
Product Status Active
Material Music Wire
Wire Diameter 0.042" (1.07mm)
Diameter - Outside 0.300" (7.62mm)
Diameter - Inside 0.216" (5.49mm)
Free Length 2.000" (50.80mm)
Rate 14.0 lbs/in
End Style Closed & Ground
Finish None
Standard Package 1 pcs
ECCN EAR99
HTSUS 7320.20.0000
Win Source Part Number 856053-70941CS
Ultra Librarian 3D Model Ultra Librarian 70941CS CAD Model

Description

The compression spring with the part number 856053-70941CS is made of music wire and has a diameter of 0.300" (7.62mm).

  • Material: Music Wire
  • Outside Diameter: 0.300" (7.62mm)
  • Inside Diameter: 0.216" (5.49mm)
  • Wire Diameter: 0.042" (1.07mm)
  • Free Length: 2.000" (50.80mm)
  • Rate: 14.0 lbs/in
  • Ends: Closed and Ground
  • Manufacturer: Century Spring Corp
  • Suitable for: Hardware and Fastener Applications

You May Also Be Interested in

Century Spring Corp
COMP O= .240,L= 1.75,W= .032
Need more? Email Us
Century Spring Corp
LO= 0.359, SO= 0.203, W= 0.018
Need more? Email Us
Century Spring Corp
COMP O= .300,L= .94,W= .040
Need more? Email Us
Century Spring Corp
COMP O=2.125,L= 6.75,W= .156
Need more? Email Us
Century Spring Corp
COMP O= .140,L= .94,W= .011
Need more? Email Us
Century Spring Corp
COMP O= .300,L= 1.75,W= .042
Need more? Email Us
Century Spring Corp
COMP O= .240,L= .44,W= .024
Need more? Email Us
Century Spring Corp
COMP O= .859,L= .91,W= .095
Need more? Email Us
Century Spring Corp
COMP O= .500,L= 1.56,W= .060
Lowest to $27.3804

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess