EN
  • EN
  • DE

70915SCS

Part No 70915SCS
Manufacturer Century Spring Corp
Catalog Springs - Compression, Tapered
Description COMP O= .300,L= .94,W= .040
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Springs - Compression, Tapered
Mfr Century Spring Corp
Package Box
Product Status Active
Material Stainless Steel
Wire Diameter 0.040" (1.02mm)
Diameter - Outside 0.300" (7.62mm)
Diameter - Inside 0.220" (5.59mm)
Free Length 0.940" (23.88mm)
Rate 23.0 lbs/in
End Style Closed & Ground
Finish None
Standard Package 1 pcs
ECCN EAR99
HTSUS 7320.20.0000
Win Source Part Number 856052-70915SCS
Ultra Librarian 3D Model Ultra Librarian 70915SCS CAD Model

Description

The 70915SCS Compression Springs are made of high-quality stainless steel material, ensuring durability and resistance to corrosion.

  • Material: Stainless Steel
  • Application: Hardware, Fastening, and Accessory
  • Outside Diameter: 0.300"
  • Inside Diameter: 0.220"
  • Wire Diameter: 0.040"
  • Free Length: 0.940"
  • Rate: 23.0 lbs/in
  • Packaging: Box
  • Quantity per Package: 1 piece
  • Manufacturer: Century Spring Corp

You May Also Be Interested in

Century Spring Corp
COMP O= .300,L= 2.25,W= .022
Need more? Email Us
Century Spring Corp
COMP O=2.125,L= 6.75,W= .156
Need more? Email Us
Century Spring Corp
LL O= 0.438 , W= 0.041 , L= 20
Need more? Email Us
Century Spring Corp
COMP O= .300,L= .94,W= .040
Need more? Email Us
Century Spring Corp
COMP O= .750,L= .56,W= .031
Need more? Email Us
Century Spring Corp
COMP O= .300,L= 1.75,W= .042
Need more? Email Us
Century Spring Corp
COMP O= .859,L= .91,W= .095
Need more? Email Us
Century Spring Corp
COMP O= .360,L= .94,W= .045
Need more? Email Us
Century Spring Corp
COMP O= .140,L= .94,W= .011
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess