EN
  • EN
  • DE

HPP845E034R5

Part No HPP845E034R5
Manufacturer TE Connectivity
Catalog Moisture Sensors, Humidity
Description SENSOR HUMID/TEMP 3V I2C 3% SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 9 Weeks
Features Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5 s Surface Mount
Manufacturer TE Connectivity
Series HTU
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-VDFN Exposed Pad
Case / Package 6-DFN (3x3)
Family Name HPP845
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 223-1592-2, 2266-HPP845E034R5, 223-1592-1, 223-1592-ND, 223-1592
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873861-HPP845E034R5
Ultra Librarian 3D Model Ultra Librarian HPP845E034R5 CAD Model

Description

The HPP845E034R5 is a humidity temperature sensor from the HTU series from TE Connectivity.

  • Series: HTU
  • Mounting Type: Surface Mount
  • Package: 6-VDFN Exposed Pad
  • Operating Temperature Range: -40°C to 125°C
  • Category: Sensors
  • Popularity: Medium
  • Quantity per Package: 5000
  • Estimated Production Lead Time: 9 weeks
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 0.5% RH DIGITAL HUMID
Lowest to $13.0971
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 3%
Lowest to $4.5112
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Omron
SENSOR HUMIDITY
Need more? Email Us
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 2%
Lowest to $8.7970
Omron
SENSOR HUMIDITY 24V ANLG 3% MOD
Need more? Email Us
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
NXP / Nexperia
Need more? Email Us
TE Connectivity
HPP845E034R4 TE Connectivity / Measurement Specialties Board Mount Humidity Sensors I.C 20D RH/T B400 DIGITAL datasheet, inventory, & pricing.
Lowest to $2.4448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,229 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess