Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Series HCMS-29xx
Millicandela Rating 64μcd
Dimension 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Color Red
Configuration 5 x 7
Interface Parallel, 8-Bit
Win Source Part Number 775649-HCMS-2962
Popularity Medium
Supply and Demand Status Limited
Quantity per package 20
Family Name HCMS-2962
Introduction Date November 24, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HCMS-2962 CAD Model

Description

The Broadcom Limited HCMS-2962 is a medium-popularity electronic component from Broadcom Limited.

  • Configuration: 5 x 7
  • Color: Red
  • Interface: Parallel 8-bit
  • Millicandela: 64μcd
  • Dimensions: 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
  • Applications: Optoelectronics
  • EOL Date: 2025
  • Origin: Philippines

You May Also Be Interested in

Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM HER / Dot Matrix Display Module 5 x 7 Red Serial 1.40" L x 0.78" W x 0.20" H (35.56mm x 19.81mm x 5.08mm)
Lowest to $100.8280
ECAD model for HCMS-2922
Broadcom Limited
LED DISPLAY 5X7 8CHAR .15" RED / Dot Matrix Display Module 5 x 7 Red Serial 1.40" L x 0.40" W x 0.20" H (35.56mm x 10.16mm x 5.08mm)
Need more? Email Us
ECAD model for HCMS-2915
Broadcom Limited
Eight Character 5 mm and 7 mm Smart Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 5MM YLW
Need more? Email Us
ECAD model for HDSP-2111
Broadcom Limited
DISPLAY 5X7 0.15" 4CHAR LOW PWR
Lowest to $74.5308
ECAD model for HDLU-1414
Broadcom Limited
LED DISPLAY 5X7 8CHAR 5MM HER / Dot Matrix Display Module 5 x 7 Red Serial 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm)
Need more? Email Us
ECAD model for HCMS-2972
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM ORN / Dot Matrix Display Module 5 x 7 Orange Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Lowest to $82.1053
ECAD model for HCMS-2964
OSRAM Opto Semiconductors Inc.
DISPLAY PROGRAMMABLE
Need more? Email Us
ECAD model for SIDV5545-20
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM RED
Need more? Email Us
ECAD model for HCMS-3962
Broadcom Limited
Eight Character 5 mm Smart Alphanumeric Display | LED DISPLAY 5X7 8CHAR 5MM YLW
Need more? Email Us
ECAD model for HDSP-2531

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention