EN
  • EN
  • DE

CMRDM3575 TR PBFREE

Part No CMRDM3575 TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 20V SOT963 / Mosfet Array N and P-Channel 20V 160mA, 140mA 125mW Surface Mount SOT-963
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Central Semiconductor Corp
Package Tape & Reel
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 160mA, 140mA
Rds On (Max) @ Id, Vgs 3Ohm @ 100mA, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.46nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 9pF @ 15V
Power - Max 125mW
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-963
Supplier Device Package SOT-963
Base Product Number CMRDM3575
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names CMRDM3575 CT,CMRDM3575 DKR-ND,CMRDM3575 TR,1514-CMRDM3575TRPBFREEDKR,CMRDM3575TR-ND,1514-CMRDM3575TRPBFREECT,CMRDM3575CT-ND,CMRDM3575 DKR,1514-CMRDM3575TRPBFREETR,CMRDM3575DKR-ND,CMRDM3575TR,CMRDM3575 TR-ND,CMRDM3575CT,CMRDM3575 CT-ND,CMRDM3575DKR
Standard Package 8,000
Win Source Part Number 963731-CMRDM3575 TR PBFREE
Ultra Librarian 3D Model Ultra Librarian CMRDM3575 TR PBFREE CAD Model

Description

The CMRDM3575 TR PBFREE is a N and P-Channel FET from Central Semiconductor Corp.

  • Channel Type: N and P-Channel
  • Gate Type: Logic Level
  • Drain to Source Voltage: 20V
  • Continuous Drain Current @ 25°C: 160mA (N), 140mA (P)
  • Rds On (Max) @ 100mA, 4.5V: 3Ohm
  • Vgs(th) (Max) @ 250µA: 1V
  • Power: 125mW
  • Gate Charge @ 4.5V: 0.46nC
  • Input Capacitance @ 15V: 9pF
  • Junction Operating Temperature Range: -65°C to 150°C
  • Package Type: SOT-963
  • Packaging: Tape and reel
  • Applications: Power management, load switching, and battery protection

You May Also Be Interested in

NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2056 $58.5960
685+ $0.1688 $115.6280
1,065+ $0.1635 $174.1275
1,460+ $0.1582 $230.9720
1,890+ $0.1529 $288.9810
2,530+ $0.1371 $346.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess