Products specifications Report Issue?

Categories Isolators
Manufacturer CEL
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 10kV/μs
Input Type DC
Output Type Open Collector
Channel Output Current 25mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise and Fall Time 20ns, 10ns
Forward Voltage 1.65V
Continuous forward current- Max 30mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1090255-PS9687L1-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS9687L1-A CAD Model

Description

The CEL PS9687L1-A is a high-speed optocoupler with an open collector output type.

  • Output Type: Open Collector
  • Data Rate: 10Mbps
  • Forward Voltage: 1.65V
  • Input Type: DC
  • Channels: 1
  • Inputs (Side 1): 1
  • Inputs (Side 2): 0
  • Common Mode Transient Immunity: 10kV/μs
  • Propagation Delay: 75ns/75ns
  • Isolation Voltage: 5000Vrms
  • Supply Voltage: 4.5V to 5.5V
  • Case: 8-DIP
  • Channel Output Current: 25mA
  • Forward Current: 30mA
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Vishay
OPTOISO 5.3KV OPEN DRAIN 8SMD
Need more? Email Us
ECAD model for VO2601-X017T
Broadcom Limited
OPTOISO 3.75KV 2CH PUSH PULL 8SO
Lowest to $5.1959
ECAD model for ACSL-7210-56RE
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SSO
Lowest to $17.5633
ECAD model for ACPL-K73L-060E
Fairchild/ON Semiconductor
OPTOISO 5KV OPEN COLLECTOR 6SOP
Lowest to $1.8200
ECAD model for FOD8163TR2
Fairchild/ON Semiconductor
High Speed-10 MBit/s Logic Gate Optocouplers
Need more? Email Us
ECAD model for HCPL0639
Toshiba Semiconductor and Storage
OPTOISO 2.5KV 2CH OPN COL 8SO
Lowest to $1.5481
ECAD model for TLP2168(TP,F)
ON Semiconductor
OPTOISO 3.75KV 2CH PUSH PULL 8SO
Lowest to $11.8182
ECAD model for FOD8012AR2
Fairchild/ON Semiconductor
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP SMD Bag / OPTOISO 4.17KV OPN COLL 6SMD
Lowest to $0.5149
ECAD model for H11L1SM
Broadcom Limited
OPTOISO 2.5KV 3CH OPEN COLL 16SO
Lowest to $6.4438
ECAD model for ACSL-6310-00TE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention