EN
  • EN
  • DE

STEVAL-TLL003V1

Part No STEVAL-TLL003V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Not For New Designs
Type Opto/Lighting
Function Camera Flash
Embedded No
Utilized IC / Part STCF02
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names -497-6235,497-6235,1805-STEVAL-TLL003V1,STEVALTLL003V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284660-STEVAL-TLL003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-TLL003V1 CAD Model

Description

STEVAL-TLL003V1 - LED Array Driver Evaluation Board by STMicroelectronics

The STEVAL-TLL003V1 evaluation board from STMicroelectronics is a sophisticated platform designed to showcase the capabilities of the LED1202 12-channel LED driver. This evaluation board is ideal for developers looking to create advanced lighting solutions with dimmable and programmable features for applications such as LCD backlighting, LED strips, and general-purpose LED lighting.

The LED1202 is a 12-channel low quiescent current LED driver which can be controlled via an I2C interface, providing precise brightness control through PWM dimming. This allows for fine-tuning of light intensity and can support advanced lighting effects. The driver operates over a wide input voltage range from 3V to 5.5V, making it versatile for use in various applications.

Key features of the STEVAL-TLL003V1 include:

  • 12 independently controlled outputs
  • 16 programmable steps for dimming control
  • Output error detection
  • Thermal shutdown and overcurrent protection
  • Flexible I2C communication interface

The evaluation board comes equipped with jumpers and connectors that enable easy configuration and integration with other development systems or prototypes. Its user-friendly interface ensures that developers can quickly set up and test their LED configurations, speeding up the development process.

With its built-in error detection and protection features, the STEVAL-TLL003V1 ensures reliable operation, protecting the system from common issues such as overheating or overcurrent conditions. This makes the board a safe choice for developing robust LED applications that require consistent performance and longevity.

For those looking to develop energy-efficient LED solutions with advanced control features, the STEVAL-TLL003V1 evaluation board by STMicroelectronics offers a comprehensive platform that combines flexibility, precision, and ease of use.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess