Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr SIMCom Wireless Solutions Limited
Package Tray
RF Family/Standard Cellular
Protocol EDGE, GPRS, GSM, LTE
Frequency 900MHz, 1.8GHz
Data Rate 10Mbps
Serial Interfaces ADC, GPIO, I²C, LCM, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3.4V ~ 4.2V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 80-SMD Module
Standard Package 400
MSL Level 3 (168 Hours)
ECCN 5A992C SC
HTSUS 8517.62.0090
Win Source Part Number 1351711-A7672E (FASE)
Ultra Librarian 3D Model Ultra Librarian A7672E (FASE) CAD Model

Description

The 1351711-A7672E (FASE) is a RF Transceiver Module and Modem designed for cellular applications.

  • Mounting Type: Surface Mount
  • Package Size: 80-SMD Module
  • Frequency Range: 900MHz and 1.8GHz
  • Protocols: EDGE, GPRS, GSM, and LTE
  • Data Rate: 10Mbps
  • Voltage Supply: 3.4V to 4.2V
  • Temperature Range: -40°C to 85°C
  • Applications: Industrial and Instrumentation
  • Serial Interfaces: ADC, GPIO, I²C, LCM, UART, and USB

You May Also Be Interested in

U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
ECAD model for NEO-F10N-00B
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.4113
ECAD model for CYBLE-224116-01
Microchip Technology
RF TXRX MODULE 802.15.4 CHIP ANT
Need more? Email Us
ECAD model for ATZB-X0-256-3-0-CR
Murata Electronics North America
RF TXRX MODULE ISM / Ready-to-Use OEM Module
Need more? Email Us
ECAD model for DM1810-434MB
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $14.7728
ECAD model for LC76GABMD
Silicon Labs
MODULE BT SIP MODULE WITH ANTENN
Lowest to $18.4835
ECAD model for BGM121A256V2
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $22.4073
ECAD model for ATWINC1500-MR210PB1976
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $39.1164
ECAD model for EC25AUFA-512-STD
Microchip Technology
RF TXRX MOD BLUETOOTH TRACE ANT
Lowest to $44.3182
ECAD model for RN4020-V/RM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2144 $54.6432
7+ $14.9451 $104.6157
11+ $14.4781 $159.2591
15+ $14.0111 $210.1665
19+ $13.5440 $257.3360
25+ $12.1429 $303.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention