Products specifications Report Issue?

Reference Date Code 03+
Reference case BGA
Manufacturer Intel
Manufacturer Homepage www.intel.com
RoHS State Request Verification
Win Source Part Number 738417-GT28F320B3B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GT28F320B3B CAD Model

Description

The GT28F320B3B is a 32-Mbit (4 MByte) Flash memory device manufactured by Intel (now often associated with Micron Technology due to acquisition). It is a NOR flash memory, known for its fast read speeds and byte-alterability, making it suitable for code storage and execution (execute-in-place or XIP) applications.

Applications

  • Embedded systems firmware storage
  • Boot code storage
  • Industrial control systems
  • Networking equipment
  • Wireless devices
  • Telecommunications equipment
  • Automotive systems

Features

  • 32-Mbit (4 MByte) Density: Provides ample storage for code and data.
  • NOR Flash Architecture: Enables fast read access and byte-alterability.
  • Execute-in-Place (XIP): Allows direct code execution from the flash memory.
  • Sector Erase: Provides flexible memory management.
  • Low Power Consumption: Extends battery life in portable devices.
  • Extended Temperature Range: Operates reliably in harsh environments.

Benefits

  • Fast Code Execution: Improves system performance.
  • Flexible Memory Management: Simplifies software updates and data storage.
  • Reduced System Cost: Eliminates the need for external RAM in some applications.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Reliable Operation: Ensures data integrity in demanding environments.

Technical Specifications

The GT28F320B3B typically operates at 3.0V or 3.3V. It features a parallel interface for high-speed data transfer. The device is available in various package options, including TSOP and BGA. Endurance is a key specification, typically measured in erase/write cycles per sector. Consult the official Intel/Micron datasheet for detailed specifications, including timing characteristics, power consumption, and operating temperature range.

This NOR flash memory is a reliable and high-performance solution for embedded systems and other applications requiring fast read speeds and byte-alterability. The GT28F320B3B's ability to execute code directly from flash memory simplifies system design and reduces overall cost. Its low power consumption and extended temperature range make it suitable for a wide range of demanding applications. Engineers can leverage the GT28F320B3B's features to develop efficient and reliable embedded systems solutions.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 512MBIT SPI/OCT 24TFBGA / FLASH Memory IC 512Mbit SPI - Octal I/O 133 MHz 24-TFBGA (6x8)
Need more? Email Us
ECAD model for IS25LX512M-JHLE
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC
Lowest to $0.7317
ECAD model for NV25080DWHFT3G
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S133BC
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FM93C46AEM8
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC / EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC
Lowest to $1.3296
ECAD model for 47L04-I/SN
Ramtron
Lowest to $3.6557
ECAD model for FM24CL16-STR
Micron Technology Inc.
Lowest to $18.8257
ECAD model for MT29F8G08AAAWP:A
ON Semiconductor
IC EEPROM 16KBIT I2C 6WLCSP / EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 6-WLCSP (0.8x1.2)
Need more? Email Us
ECAD model for LE24162LBXA-SH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention