EN
  • EN
  • DE

FOD8012AR2

Part No FOD8012AR2
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOISO 3.75KV 2CH PUSH PULL 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 22 Weeks
Features Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms Channel 20kV/µs CMTI 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FOD8012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FOD8012AR2OSTR, FOD8012AR2-ND, FOD8012AR2OSCT, FOD8012AR2OSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919217-FOD8012AR2
Ultra Librarian 3D Model Ultra Librarian FOD8012AR2 CAD Model

Description

The FOD8012AR2 from ON Semiconductor is a highly integrated and efficient Intelligent Power Module (IPM) designed to drive a variety of applications requiring precise motor control and power management. This state-of-the-art module is part of ON Semiconductor's expansive portfolio of power solutions, specifically tailored to enhance performance, reliability, and energy efficiency in electronic systems.

Key Features:

  • High Integration: The FOD8012AR2 incorporates IGBTs, freewheeling diodes, gate drivers, and protection circuitry in a compact package, simplifying design and reducing external component count.
  • Advanced IGBT Technology: Utilizes the latest IGBT technology to provide low on-state voltage drop and minimal switching losses, leading to higher efficiency and reduced thermal stress.
  • Under-Voltage Lockout (UVLO): Ensures the module operates only when the supply voltage is within the specified range, protecting the device and connected systems from potential damage.
  • Over-Temperature Protection: Built-in temperature sensing and shutdown capabilities safeguard the module against overheating, extending its operational lifespan.
  • Optimized for Motor Control: Ideal for driving both brushless DC (BLDC) and AC induction motors, making it suitable for a broad range of applications, including home appliances, automotive systems, and industrial automation.
  • Compact Design: The module's small footprint allows for a more streamlined and space-efficient PCB layout.

Applications:

  • Electric and Hybrid Electric Vehicle (EV/HEV) Powertrains
  • Residential and Commercial HVAC Systems
  • Industrial Motor Drives and Controls
  • Renewable Energy Systems, such as Solar Inverters
  • Uninterruptible Power Supplies (UPS)

The FOD8012AR2 is engineered for robust performance across a wide range of operating conditions. Its integrated design and protective features make it an excellent choice for designers looking to optimize their power systems with a reliable and versatile module. ON Semiconductor's commitment to quality and innovation ensures that the FOD8012AR2 will deliver the performance and durability required for the most demanding applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Lowest to $6.5283
Broadcom Limited
OPTOISO 1.5KV 2CH OPN COL 20LCCC / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 20-LCCC (8.89x8.89)
Lowest to $134.3284
Toshiba Semiconductor and Storage
HIGH SPEED LOGIC OUTPUT OPTOCOUP / Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8DIP GW / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
Sharp Microelectronics
OPTOISO 3.75KV OPN COL 5MINIFLAT / Logic Output Optoisolator 2Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-Mini-Flat
Lowest to $1.3063
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 5SO / Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Broadcom Limited
OPTOCOUPLER (10MBD)
Lowest to $2.5611
Everlight Electronics Co Ltd
OPTOISO 5KV 1CH OPEN COLL 8SMD
Lowest to $0.3255
Broadcom Limited
OPTOISO 1.5KV 2CH OPEN COLL 8DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3725 $51.6075
17+ $6.0493 $102.8381
26+ $5.8602 $152.3652
36+ $5.6712 $204.1632
46+ $5.4822 $252.1812
62+ $4.9150 $304.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,391 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess