EN
  • EN
  • DE

P4080PSE1MMB

Part No P4080PSE1MMB
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Integrated Communication Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Lead Free Yes
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1024855-P4080PSE1MMB
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P4080PSE1MMB CAD Model

Description

The NXP P4080PSE1MMB is a high-performance, power-efficient, multi-core processor designed to tackle the most demanding networking, telecom, and industrial applications. This processor is part of NXP's QorIQ P series, which is well-known for its advanced integration and comprehensive feature set.

Key Features

  • Multi-Core Processing: Equipped with eight high-efficiency Power Architecture e500mc cores, the P4080 provides an exceptional balance of performance and power consumption. Each core operates at speeds up to 1.5 GHz, delivering the computational power needed for intensive tasks.
  • Data Path Acceleration: The P4080 features Data Path Acceleration Architecture (DPAA) which offloads complex networking tasks from the CPU, enhancing throughput and efficiency for networking applications.
  • Advanced I/O Capabilities: This processor supports a broad range of high-speed interfaces, including multiple Gigabit Ethernet ports, PCI Express Gen 2 lanes, Serial RapidIO lanes, and USB 2.0 for versatile connectivity.
  • Integrated Security: The P4080 comes with an advanced security engine that supports encryption, decryption, and secure boot features to ensure data integrity and protection against unauthorized access.
  • Virtualization Support: It incorporates hardware hypervisor support, enabling robust virtualization solutions and allowing multiple operating systems to run concurrently on separate cores.

Applications

The NXP P4080PSE1MMB is ideal for a variety of applications, including:

  • Enterprise and service provider networking equipment like routers, switches, and security appliances.
  • Telecommunications infrastructure such as wireless base stations and network control and management.
  • High-performance computing and industrial control systems requiring robust processing capabilities.

Development Support

Developers can take advantage of the comprehensive ecosystem of development tools and software provided by NXP, including reference designs and evaluation boards, to expedite the design and deployment of systems based on the P4080 processor.

With its powerful cores, advanced acceleration technology, and security features, the NXP P4080PSE1MMB stands out as a processor that can drive innovation and efficiency in high-end embedded systems.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $458.7926 $458.7926
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess