EN
  • EN
  • DE

CAT24WC64JI1.8TE13

Part No CAT24WC64JI1.8TE13
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974059-CAT24WC64JI1.8TE13
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC64JI1.8TE13 CAD Model

Description

The CAT24WC64JI-1.8TE13 is a 64-Kb I2C Serial CMOS EEPROM from Catalyst Semiconductor. Designed for low-voltage operation, this EEPROM is ideally suited for a variety of applications requiring reliable, non-volatile memory storage.

Applications

  • Consumer Electronics: Used in devices such as set-top boxes, digital cameras, and audio players to store user preferences and settings.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs) and other industrial control systems for configuration storage.
  • Medical Equipment: Employed in medical instruments for storing calibration data and patient information.
  • Automotive Applications: Utilized in car radios, infotainment systems, and engine control units (ECUs) for storing system parameters.
  • Networking Devices: Found in routers, switches, and modems for storing configuration files and network settings.

Features

  • 64-Kb EEPROM: Offers 64 kilobits of electrically erasable and programmable read-only memory.
  • I2C Interface: Supports the industry-standard I2C serial communication protocol for seamless integration with microcontrollers.
  • Low-Voltage Operation (1.8V): Operates at 1.8V, making it suitable for low-power embedded systems.
  • Self-Timed Write Cycle: Simplifies write operations with its integrated self-timed write cycle.
  • Write Protect Feature: Protects memory content from accidental modification with its write protect function.
  • High Reliability: Ensures long-term reliability with high endurance and data retention capabilities.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Non-Volatile Storage: Retains data even when power is off, ensuring critical information is preserved.
  • Easy Integration: The I2C interface allows for simple integration into a wide range of systems.
  • Low Power Consumption: Operates efficiently at low voltages, reducing power consumption in battery-powered devices.
  • Data Integrity: Prevents accidental data corruption with the write protect feature.
  • Long-Term Reliability: Provides stable and dependable performance over an extended operational lifespan.

Technical Specifications

The CAT24WC64JI-1.8TE13 operates across a temperature range of -40°C to +85°C. It is available in packages such as SOIC and TSSOP. It features an endurance of 1 million write cycles per byte and a data retention guarantee of 100 years. The I2C clock frequency is capable of reaching up to 400 kHz. The device also offers a page write mode, facilitating faster write operations by allowing multiple bytes to be written in a single operation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess