EN
  • EN
  • DE

UDZVGJTE-174.3B

Part No UDZVGJTE-174.3B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398748-UDZVGJTE-174.3B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZVGJTE-174.3B CAD Model

Description

The UDZVGJTE-174.3B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are used to regulate voltage in a circuit by taking advantage of their characteristic ability to maintain a consistent voltage when operating in reverse breakdown. The '174.3B' likely indicates that the Zener voltage is approximately 4.3 volts, or a specific voltage tolerance around that value.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in electronic circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes or surges.
  • Clipping Circuits: Shaping waveforms by limiting the voltage to a specific level.
  • Reference Voltage Source: Providing a stable reference voltage for circuits like comparators.
  • Power Supply Circuits: Stabilizing the output voltage of power supplies.

Features:

  • Precise Zener Voltage: Offers a well-defined and stable reverse breakdown voltage, likely around 4.3V.
  • Low Reverse Leakage Current: Minimizes power loss and improves circuit efficiency.
  • High Surge Current Capability: Can withstand transient voltage spikes without damage.
  • Small Package Size: Suitable for compact circuit designs.
  • High Reliability: Provides consistent performance over a wide range of operating conditions.

Benefits:

  • Stable Voltage Output: Provides a consistent voltage supply, enhancing circuit performance.
  • Overvoltage Protection: Prevents damage to sensitive electronic components from voltage surges.
  • Improved Circuit Reliability: Enhances the stability and robustness of electronic circuits.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Cost-Effective: Provides a reliable and affordable solution for voltage regulation and protection.

Additional Details:

The UDZVGJTE-174.3B is usually available in a surface-mount package for easy integration into automated assembly processes. It is critical to consult the Rohm Semiconductor datasheet for the UDZVGJTE-174.3B for precise electrical characteristics, including the exact Zener voltage, dynamic resistance, reverse leakage current, and maximum power dissipation. The datasheet also provides information on the appropriate operating temperature range and derating curves. Proper heat sinking and careful consideration of the diode's power dissipation capabilities are essential for reliable operation.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0231 $57.7500
5,885+ $0.0196 $115.3460
9,375+ $0.0185 $173.4375
12,500+ $0.0185 $231.2500
16,670+ $0.0173 $288.3910
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171,000 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess