Products specifications Report Issue?

Category Computer Equipment - Adapters, Converters
Mfr Cablemax
Package Retail Package
Product Status Active
Type USB to Serial
Convert From (Adapter End) USB - B 2.0 Female
Convert To (Adapter End) D-Sub 09 Pos (DB9) Male (8)
Interface RS-232
Utilized IC / Part NEC D720113GK, PL2302HX, ZT3243LFEA
Standard Package 1 pcs
MSL Level Not Applicable
ECCN 4A994
HTSUS 8471.80.1000
Win Source Part Number 916673-USBG-8X-RS232
Ultra Librarian 3D Model Ultra Librarian USBG-8X-RS232 CAD Model

Description

The Cablemax 916673-USBG-8X-RS232 is a USB to Serial adapter designed for computer equipment.

  • Product Name: Cablemax 916673-USBG-8X-RS232
  • Manufacturer: Cablemax
  • Interface: RS-232
  • Package Contains: 1 piece
  • Converts: USB-B 2.0 Female to D-Sub 09 Pos (DB9) Male (8)
  • IC/Part Components: NEC D720113GK, PL2302HX, and ZT3243LFEA
  • Status: Active

You May Also Be Interested in

Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-17
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY85002-31
Mitsubishi
Lowest to $0.6307
ECAD model for SIM-SL-8P-1.5-E1500
Vishay
Need more? Email Us
ECAD model for SIP2211DMP-FM-E3
KOA Speer
Need more? Email Us
ECAD model for SL1TTE5L11F
ALPS Electric
Need more? Email Us
ECAD model for SK5AH10030
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-15
SILEGO
Need more? Email Us
ECAD model for SLG4X4955V

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention