Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1443735-SSDSCKJB480G701
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSCKJB480G701 CAD Model

Description

The SSDSCKJB480G701 is a high-performance 480GB Solid State Drive (SSD) from Solidigm, a company formed from Intel's SSD division. This M.2-2280 form factor drive is part of the DC S3520 series and offers excellent storage solutions for both consumer and enterprise applications. Specifically designed for compatibility with SATA 6Gb/s interfaces, it ensures quick data transfer rates and improved overall system responsiveness. The SSD employs reliable NAND technology, providing durability and efficiency for operations demanding sustained read and write speeds. It is ideal for users looking to upgrade their system's storage capabilities, offering substantial space for operating systems, applications, and data storage without compromising on speed. Its compact M.2 form factor also makes it suitable for slim and portable devices, allowing for seamless integration into laptops and desktops alike. The SSDSCKJB480G701 represents Solidigm/Intel Retail's dedication to quality and performance, making it a trusted choice for consumers seeking to enhance their computing experience.

You May Also Be Interested in

Intel
400GB SSD DC-P3500 PCIe MLC 20nm
Need more? Email Us
ECAD model for SSDPEDMX400G410
Intel
256GB 535 M.2
Need more? Email Us
ECAD model for SSDSCKGW256H6
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK960TDT-1AW1ZABYY
Samsung
256GB SSD uSATA
Need more? Email Us
ECAD model for MZUPA256HMDR-000D1
Solidigm
240GB SSD 1.8" DC S3500 SATA 6Gb/s
Need more? Email Us
ECAD model for SSDSC1NB240G4
Toshiba Semiconductor and Storage
256GB SSD SATA 3Gb/s (MLC) X-gale
Need more? Email Us
ECAD model for X-gale_SSD_3Gb/s
Western Digital
256GB SSD
Need more? Email Us
ECAD model for SDSA5DK-256G
Toshiba Semiconductor and Storage
512GB SSD 7mm SATA
Need more? Email Us
ECAD model for KSG60ZSE512GBP1GGB
Micron Technology Inc.
SSD 480GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 480GB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK480TDT-1AW1ZABYY

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention