Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 15 V to 1000 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 5mA
Mounting SMD (SMT)
Case / Package 16-SOIC
Feature Pins CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT)
Win Source Part Number 035838-UCC3917D
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian UCC3917D CAD Model

Description

The UCC3917D from Texas Instruments is a sophisticated power management integrated circuit designed to enhance the reliability and efficiency of electronic systems. This versatile IC is particularly suitable for applications that require precise power monitoring and control, such as power supply units, battery chargers, and power distribution systems.

Key Features:

  • Programmable Current Limiting: The UCC3917D allows for precise setting of current limits to protect the system from overcurrent conditions. This feature is crucial for preventing damage to sensitive electronic components.
  • Under-Voltage Lockout (UVLO): This feature ensures that the IC remains off until the supply voltage reaches a safe operating level, thus safeguarding the system from low voltage conditions that could lead to erratic operation or damage.
  • Over-Voltage Protection: The device includes mechanisms to protect against excessive voltage, thereby ensuring the longevity and stability of the connected electronic systems.
  • Charge Pump Controller: The UCC3917D incorporates a charge pump controller that provides a gate drive for an external pass transistor, facilitating efficient power regulation.
  • Power Good Output: This output signal can be used to indicate when the power supply is within its operational range, providing a reliable reference for system monitoring.

Applications:

  • AC-DC Power Supplies
  • DC-DC Converters
  • Battery Chargers
  • Power Distribution Systems

Technical Specifications:

  • Package: SOIC-8
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 8.5 V to 10 V

The UCC3917D is available in a compact SOIC-8 package, making it suitable for space-constrained applications while providing robust power management capabilities. Its operating temperature range of -40°C to 85°C ensures reliable performance in a wide range of environmental conditions. With a supply voltage range of 8.5 V to 10 V, the UCC3917D is versatile enough to fit into various circuit designs.

Overall, the Texas Instruments UCC3917D is an excellent choice for designers looking to implement advanced power management features in their electronic products, ensuring safety, efficiency, and reliability.

You May Also Be Interested in

Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to $5.8647
ECAD model for MAX4271ESA+T
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $2.2826
ECAD model for LT1640AHIS8#PBF
Linear Technology
Negative 48V Hot Swap Controller
Lowest to $5.5923
ECAD model for LT4250HCN8
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2893 $53.1572
10+ $10.9040 $109.0400
15+ $10.5633 $158.4495
20+ $10.2225 $204.4500
26+ $9.8818 $256.9268
34+ $8.8595 $301.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention