Products specifications Report Issue?

Category CPU
Win Source Part Number 1436790-RE418GAAY43KA
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian RE418GAAY43KA CAD Model

Description

The RE418GAAY43KA is an advanced embedded CPU by AMD, specifically engineered for robust performance in embedded systems. As part of the AMD Embedded EPYC/ Ryzen V R/ G/ R series, this processor utilizes the RX-418GD SOC, which includes 4 cores with speeds ranging from 1.8GHz to 3.2GHz. This makes it sufficiently powerful for a wide array of applications, from sophisticated industrial controllers to high-end digital signage and networking solutions. It emphasizes a balance between high computational power and energy efficiency, suitable for systems that demand consistent performance without excessive power consumption. Featuring support for advanced memory types and numerous I/O options, the RX-418GD SOC facilitates versatile system designs capable of addressing the modern challenges of embedded computing, making it an excellent choice for system designers seeking a processor that combines reliability, power efficiency, and high performance.

You May Also Be Interested in

HP
Hewlett Packard Enterprise Intel Xeon E5-2660 v2
Need more? Email Us
ECAD model for HP 730237-001 - HP E5-2660v2 (2.2GHz - 10C) CPU
HP
HP Gold 6208U (2.9GHz -16C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP P24489-B21 - HP Gold 6208U (2.9GHz -16C) DL360 G10 CPU Kit
HP
HP Gold 6254 (3.1GHz - 18C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P02517-L21 - HP Gold 6254 (3.1GHz - 18C) DL380 G10 CPU Kit
HP
HP Platinum 8276 (2.2GHz - 28C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P02526-L21 - HP Platinum 8276 (2.2GHz - 28C) DL380 G10 CPU Kit
HP
HP Platinum 8280 (2.7GHz - 28C) ML350 G10 CPU Kit
Need more? Email Us
ECAD model for HP P10958-L21 - HP Platinum 8280 (2.7GHz - 28C) ML350 G10 CPU Kit
HP
HP GOLD 6246 (3.3GHz - 12C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P15758-B21 - HP GOLD 6246 (3.3GHz - 12C) DL380 G10 CPU Kit
HP
HP Gold 5218N (2.3GHz -16C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP P11845-L21 - HP Gold 5218N (2.3GHz -16C) DL360 G10 CPU Kit
HP
HP Gold 6136 (3.00GHz/12-Core/150W) CPU
Need more? Email Us
ECAD model for HP 875724-001 - HP Gold 6136 (3.00GHz/12-Core/150W) CPU
HP
HP Platinum 8270 (2.7GHz - 26C) CPU
Need more? Email Us
ECAD model for HP P11623-001 - HP Platinum 8270 (2.7GHz - 26C) CPU

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention