Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr HARTING
Series M12
Package Tube
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 4
Shell Size - Insert M12-4
Mounting Type Panel Mount, Through Hole
Mounting Feature Bulkhead - Front Side Nut
Termination Solder
Fastening Type Threaded
Orientation D
Primary Material Metal
Shell Material Zinc Die Cast
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP20
Shielding Shielded
Current Rating (Amps) 4A
Voltage Rating 50V
Temperature Range - Operating -40°C ~ 85°C
Contact Material Copper Alloy
Insert Material Polyamide (PA), Nylon
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 854543-21033816410
Ultra Librarian 3D Model Ultra Librarian 21033816410 CAD Model

Description

The 854543-21033816410 is a circular connector assembly from the M12 series.

  • Positions: 4
  • Color: Silver
  • Connector Type: Receptacle with female sockets
  • Termination: Soldering
  • Fastening Type: Threaded
  • Package: Tube
  • Shielded: Yes
  • Ingress Protection: IP20
  • Contact Material: Copper alloy
  • Shell Material: Zinc die-cast
  • Mounting: Panel mounting and through-hole mounting

You May Also Be Interested in

HARTING
CONN RCPT FMALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Female Sockets Solder
Lowest to $41.3421
ECAD model for 21033816410
Souriau-Sunbank by Eaton
CONN RCPT MALE 11POS GOLD CRIMP
Need more? Email Us
ECAD model for D38999/20JG11PA
Glenair, Inc.
Need more? Email Us
ECAD model for G60966-1
Glenair, Inc.
Need more? Email Us
ECAD model for G62036-12U
ITT Cannon, LLC
Need more? Email Us
ECAD model for 031-1059-002
Glenair, Inc.
Need more? Email Us
ECAD model for G62036-14U
Neutik
NC3FAAV-0 Fiber Optic Connectors
Need more? Email Us
ECAD model for NC3FAAV-0
Amphenol Aerospace Operations
CONN RCPT FMALE 37POS CRIMP
Need more? Email Us
ECAD model for BACC63DC25-37SC
ITT Cannon, LLC
KPSE 6C 6#20 SKT PLUG / Position Circular Connector
Need more? Email Us
ECAD model for KPSE05-10-6SA206

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3421 $82.6842
4+ $33.9221 $135.6884
6+ $32.8614 $197.1684
9+ $31.8018 $286.2162
11+ $30.7411 $338.1521
15+ $27.5614 $413.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention