EN
  • EN
  • DE

ERA-V27J102V

Part No ERA-V27J102V
Manufacturer Panasonic
Catalog Specialized Resistors
Description RES TEMP SENS 1K OHM 5% 1/16W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 1 kOhms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount
Manufacturer Panasonic
Series ERAV
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P1.0KCGCT-NDR, P1.0KCGDKR-NDR, P1.0KCGDKR, P1.0KCGTR, P1.0KCGTR-NDR, ERAV27J102V, P1.0KCGCT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870886-ERA-V27J102V
Ultra Librarian 3D Model Ultra Librarian ERA-V27J102V CAD Model

Description

The ERA-V27J102V is a pulse-proof chip resistor manufactured by Panasonic. This specialized resistor is designed to withstand high pulse loads, making it suitable for applications with intermittent high-power demands or frequent voltage spikes. Its robust construction allows it to maintain its resistance value and structural integrity even under harsh operating conditions. The 'V' in the part number indicates its pulse-proof characteristics.

Applications:

  • Power supplies
  • Motor drives
  • Lighting circuits
  • Automotive electronics
  • Welding equipment

Features:

  • Pulse-proof design
  • High reliability
  • Surface mount technology (SMT)
  • Compact size
  • RoHS compliant
  • Resistance value: 1 kΩ (102 = 10 x 10^2)

Benefits:

  • Improved reliability and longevity in pulse-loaded applications
  • Reduced risk of component failure due to high-power surges
  • Stable performance under intermittent high-power conditions
  • Simplified circuit design due to robust pulse withstanding capability
  • Environmentally friendly due to RoHS compliance

Additional Details:

The ERA-V27J102V has a resistance value of 1 kΩ (kiloohms). The '102' marking indicates the resistance value: 10 x 10^2 ohms. The most important parameter is its pulse withstanding capability, which is typically specified in terms of the maximum pulse power and pulse duration it can handle. The power rating is typically 0.25W or 0.5W. The tolerance is typically ±5%, refer to the datasheet. The operating temperature ranges from -55°C to +155°C. The TCR is normally ±100 ppm/°C or ±200 ppm/°C.

Proper soldering and PCB layout techniques are essential for reliable operation. When designing with pulse-proof resistors, it is important to carefully consider the expected pulse characteristics (amplitude, duration, frequency) and select a resistor with adequate pulse withstanding capability. Also ensure it is correctly connected and mounted to effectively dissipate heat and manage surge currents.

You May Also Be Interested in

Bourns Inc.
SHUNTMETRIC 8536 L025 5% 36W TC5 / 25 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Need more? Email Us
Ohmite
1KCAPACITOR MOUNT 5%
Need more? Email Us
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Lowest to $41.3306
Vishay
25 UOHMS 5% 50W SHUNT, BATTERY S
Lowest to $32.7272
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0001
Need more? Email Us
Vishay
RES SHUNT 0.0005 OHM 5% 3W
Need more? Email Us
TA-I
680mΩ ±1% 500mW
Lowest to $0.0130
TA-I
10mΩ ±1% 500mW
Lowest to $0.0466
Viking Tech
30mΩ ±1% 3W
Lowest to $0.4192

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess