EN
  • EN
  • DE

0480994000

Part No 0480994000
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description LATCH CONN ASSY FOR MINI PCI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001486-0480994000
Win Source Part Number Cross
Manufacturer Molex
Category Connectors, Interconnects Memory Connectors Memory Connector Accessories
Series 48099
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Accessory Type Latch
For Use With/Related Products PCI Express Mini Card
Base Product Number 048099
Ultra Librarian 3D Model Ultra Librarian 0480994000 CAD Model

Description

The memory connector accessory 48099 is manufactured by Molex.

  • For Use With/Related Products: PCI Express Mini Card
  • Accessory Type: Latch
  • Status: Active
  • Packaging: Tape & Reel
  • Category: Connectors, Interconnects Memory Connectors Memory Connector Accessories

You May Also Be Interested in

JAE Electronics
MEMORY CARD CONNECTOR / 6 Position Card Connector SIM Card Surface Mount Gold
Need more? Email Us
Molex, LLC
Connector DIMM Socket 244 Position 0.6mm Solder Straight Surface Mount Tray
Lowest to $17.6265
Amphenol
CF CARD HDR TYPE 1 / 50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Lowest to $6.5483
Molex, LLC
Conn Micro SD/Micro SIM Combo Connector M 8 POS 1.1mm Solder RA SMD microSD™ 0.5A/Contact T/R
Need more? Email Us
TE Connectivity
SD CARD CONNECTOR EMBOSS ASSY / 10 (8 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Lowest to $2.8910
Yamaichi
FPS009 Series Push-Push Standard Surface Mount SD Card Connector
Lowest to $1.3279
Digi International
LATCH CONN MINI PCI EXPRESS
Need more? Email Us
ALPS Electric
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Tape
Need more? Email Us
Molex, LLC
Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5448 $51.7560
225+ $0.4471 $100.5975
350+ $0.4331 $151.5850
480+ $0.4191 $201.1680
620+ $0.4052 $251.2240
830+ $0.3632 $301.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,550 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess