EN
  • EN
  • DE

CCM01-2603 WL LFT T25

Part No CCM01-2603 WL LFT T25
Manufacturer C&K Components
Catalog OEM Parts (C - E)
Description Connector Memory Card Straight
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051440-CCM01-2603 WL LFT T25
Categories OEM Parts(C-E)
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CCM01-2603 WL LFT T25 CAD Model

Description

The C&K Components CCM01-2603 WL LFT T25 is a series of miniature surface mount tactile switches designed for various electronic applications. These switches are known for their reliable performance and compact size, making them suitable for densely populated circuit boards.

Applications

  • Mobile Devices: Used as side switches (volume, power) in smartphones and tablets.
  • Wearable Electronics: Found in smartwatches, fitness trackers, and other wearable devices.
  • Remote Controls: Employed as input buttons for controlling various electronic devices.
  • Industrial Control Panels: Used as control switches in industrial equipment.
  • Medical Devices: Integrated into medical equipment for user interface functions.

Features

  • Miniature Size: Compact design allows for high-density mounting on PCBs.
  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs.
  • Tactile Feedback: Provides clear tactile response to the user, enhancing user experience.
  • High Reliability: Designed for long-lasting performance in demanding applications.
  • Low Profile: Minimizes the overall height of the component on the PCB.

Benefits

  • Space Saving: The miniature size allows for more components to be placed on the PCB.
  • Cost Effective: SMT assembly reduces manufacturing costs.
  • Improved User Experience: Tactile feedback provides a positive user experience.
  • Long-Lasting Performance: High reliability ensures long-term performance.
  • Versatile Applications: Suitable for a wide range of electronic devices.

Additional Details

The CCM01-2603 WL LFT T25 tactile switches are designed to meet specific electrical and mechanical requirements. The 'LFT' in the part number likely refers to the actuation force, and 'T25' may denote the packaging type. Further details on actuation force, contact resistance, and operating temperature can be found in the official C&K Components datasheet. The switch is RoHS compliant, ensuring it meets environmental standards for hazardous substances.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess