Products specifications Report Issue?

Circuit SPST
Number of Positions 9
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Piano
Actuator Level Raised
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.274" (6.95mm)
Mounting Type Surface Mount, Right Angle
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -20°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1553064-BPA09SB
Ultra Librarian 3D Model Ultra Librarian BPA09SB CAD Model

You May Also Be Interested in

TE Connectivity
SWITCH SLIDE DIP SPST 100MA 24V / Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 100mA 24VDC
Lowest to $0.3815
ECAD model for 1825057-4
C&K Components
SW ROTARY DIP BCD COMP 0.4VA 20V / Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC
Need more? Email Us
ECAD model for CRD10CM0SBR
Copal Electronics Inc.
SWITCH ROTARY DIP HEX 100MA 5V
Lowest to $3.6166
ECAD model for SA-7050B
Copal Electronics Inc.
SWITCH PIANO DIP SPST 100MA 6V
Need more? Email Us
ECAD model for CHP-081TB
Copal Electronics Inc.
Switch DIP N.O./N.C. SP16T 16 Flush Screwdriver 0.1A 5VDC PC Pins Thru-Hole Bulk / SW ROTARY DIP HEX COMP 100MA 5V
Need more? Email Us
ECAD model for S-1031A
TE Connectivity
SWITCH ROTARY DIP BCD 0.40VA 20V
Need more? Email Us
ECAD model for 1825008-2
Copal Electronics Inc.
SWITCH ROTARY DIP BCD 100MA 5V
Lowest to $3.7534
ECAD model for SH-7010TB
Nidec Copal Electronics
SWITCH DIP 2POS SPST 100MA 6V
Lowest to $0.6489
ECAD model for CFS-0202TB
Copal Electronics Inc.
SWITCH PIANO DIP SPST 100MA 6V
Lowest to $1.4004
ECAD model for CHP-041TA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention